Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Interface Type | Futurebus+ |
---|---|
PCB Mount Orientation | Vertical |
Number of Signal Positions | 0 |
Number of Rows | 4 |
Number of Power Positions | 8 |
Number of Positions | 8 |
Stackable | No |
Contact Current Rating (Max) | 5A |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold over Nickel |
Contact Termination Area Plating Material | Tin |
Width | 15.8mm |
Operating Voltage | 30VAC |
Power Contact Voltage Rating | 30VDC |
Centerline (Pitch) | .078in, 2mm |
Housing Material | LCP (Liquid Crystal Polymer) |
Connector Mounting Type | Board Mount |
Guide Hardware | Without |
Circuit Application | Power |
Product Type | Header |
Connector System | Board-to-Board |
Contact Type | Pin |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 4.25mm, .167in |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
2Mm Fb,asy,008,pwr,hdr,en,4.25 |Te Connectivity 5223172-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 5223172-1?
Additional datasheets, footprints and schematics for 5223172-1 are listed on our Part Details page. You can also find images and similar parts to 5223172-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5223172-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5223172-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5223172-1 fall under?
The 5223172-1 is listed under Connectors > Power Connectors > Backplane Power > Backplane Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5223172-1 when available in the Backplane Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5223172-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5223172-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5223172-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 5223172-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5223172-1 often in real-time on the comparison pages.
What if I can't find stock of 5223172-1?
You can fill out our help required form which you can use to request a quote for 5223172-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.