Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Sequencing | No |
---|---|
Stackable | No |
Number of Signal Positions | 30 |
Number of Rows | 5 |
Board-to-Board Configuration | Vertical |
Number of Positions | 30 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material Thickness | 1.9685µin |
Mating Post Length | .226in, 5.75mm |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | .6µm, 23.622µin |
Contact Type | Pin |
Contact Current Rating (Max) | 3A |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Finish | Matte |
Contact Base Material | Phosphor Bronze |
Contact Layout | Matrix |
Connector Width | .709in, 18mm |
コネクタの高さ | 17.8mm |
Connector Height | 17.8mm, 7in |
Impedance | 30Ω |
Dielectric Withstanding Voltage (Max) | 1000VAC |
Insulation Resistance | 5MΩ |
Operating Voltage | 30VAC |
Housing Color | Natural |
Centerline (Pitch) | .079in, 2mm |
Housing Material | LCP (Liquid Crystal Polymer) |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
PCB Mount Retention Type | Action/Compliant Tail |
PCB Mount Alignment | Without |
Mating Alignment | With |
Circuit Application | Power & Signal |
Solder Process Feature | Board Standoff |
Comment | Sequencing of the mating posts and lead lengths is available. Worksheets for this procedure may be found under Z-PACK 2mm FB General Information. |
Packaging Quantity | 48 |
実装方法 | Tube |
Packaging Method | Tube |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Sealable | No |
Termination Post & Tail Length | 4.25mm, .167in |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Hard Metric Connector, Header, 30 Position | Newark Electronics |
Conn Backplane HDR 30 POS 2mm Press Fit ST Thru-Hole | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1722 | TE Connectivity 5223016-1 | RS Americas |
Where can I find additional details, specifications and documents for a 5223016-1?
Additional datasheets, footprints and schematics for 5223016-1 are listed on our Part Details page. You can also find images and similar parts to 5223016-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5223016-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5223016-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5223016-1 fall under?
The 5223016-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5223016-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5223016-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5223016-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5223016-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 5223016-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5223016-1 often in real-time on the comparison pages.
What if I can't find stock of 5223016-1?
You can fill out our help required form which you can use to request a quote for 5223016-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.