Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.67
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$13.98
|
3,612
in stock
|
Buy Now | |
Newark Electronics
from US$20.05
|
3,612
in stock
|
Buy Now | |
Rapid Electronics
from US$14.41
|
3,612
in stock
|
Buy Now | |
Chip One Stop
from US$11.30
|
3,612
in stock
|
Buy Now | |
TTI Europe
from US$10.67
|
216
in stock
|
Buy Now | |
Farnell
from US$16.22
|
96
in stock
|
Buy Now | |
Future Electronics
from US$13.94
|
-
|
Buy Now | |
Avnet America
from US$13.57
|
-
|
Buy Now | |
RS Americas
from US$22.60
|
-
|
Buy Now | |
Boersig
from US$14.84
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Sequencing | No |
Number of Rows | 5 |
Board-to-Board Configuration | Right Angle |
Number of Signal Positions | 120 |
Stackable | No |
Number of Positions | 120 |
Contact Layout | Matrix |
Contact Mating Area Plating Material Thickness | 29.9212µin, .76µm |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 23.622µin, .6µm |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
Contact Shape & Form | Dual Beam |
Contact Mating Area Plating Material Finish | Matte |
コネクタの高さ | 13.3mm |
PCB Thickness (Recommended) | 1.3mm, .76in |
Connector Height | 13.3mm, .52269in |
Insulation Resistance | 5MΩ |
Impedance | 120Ω |
Dielectric Withstanding Voltage (Max) | 1000VAC |
Operating Voltage | 30VAC |
Housing Color | Natural |
Housing Material | LCP (Liquid Crystal Polymer) |
Centerline (Pitch) | 2mm, .079in |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | With |
PCB Mount Alignment Type | Locating Posts |
Mating Alignment Type | Polarization |
Solder Process Feature | Board Standoff |
Circuit Application | Signal |
Packaging Quantity | 12 |
Packaging Method | Tube |
実装方法 | Tube |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 3.55mm, .14in |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
High Speed/Modular Conn Rec 5X024P R/A B-Plane |Amp Te Connectivity 5223008-4 | Newark Electronics |
High Speed/Modular Conn REC 5X024P R/A B-PLANE | Rapid Electronics |
TE Connectivity - AMP Housing FB-5RASY120SIGRECEN3.55 | Distrelec |
FB-5R | Future Electronics |
Conn Backplane RCP 120 POS 2mm Press Fit RA Thru-Hole | Avnet America |
Connector, Fb-5R, Asy,120,Sig, Rec, En,3.55 | TE Connectivity 5223008-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
No. of Contacts | 120Contacts |
Pitch Spacing | 2mm |
Gender | Receptacle |
Contact Termination Type | Solder |
No. of Rows | 5Rows |
Row Pitch | 5mm |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Card Edge / Backplane Connector Type | Backplane |
Where can I find additional details, specifications and documents for a 5223008-4?
Additional datasheets, footprints and schematics for 5223008-4 are listed on our Part Details page. You can also find images and similar parts to 5223008-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5223008-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5223008-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5223008-4 fall under?
The 5223008-4 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5223008-4 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5223008-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5223008-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5223008-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TTI Europe have stock available or on a lead time for 5223008-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5223008-4 often in real-time on the comparison pages.
What if I can't find stock of 5223008-4?
You can fill out our help required form which you can use to request a quote for 5223008-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.