Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
PER-5223008-2,
CZ0343-000 |
Prices starting from US$9.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.71
|
No stock
|
Buy Now | |
Newark Electronics
from US$14.37
|
17
in stock
|
Buy Now | |
Rapid Electronics
from US$9.94
|
17
in stock
|
Buy Now | |
Chip One Stop
from US$10.60
|
17
in stock
|
Buy Now | |
Distrelec
from US$18.37
|
17
in stock
|
Buy Now | |
Future Electronics
from US$9.58
|
-
|
Buy Now | |
Avnet America
from US$9.60
|
-
|
Buy Now | |
RS Americas
from US$18.02
|
-
|
Buy Now | |
Boersig
from US$11.15
|
-
|
Buy Now | |
element14
from US$13.78
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stackable | No |
---|---|
Number of Positions | 60 |
Board-to-Board Configuration | Right Angle |
Number of Signal Positions | 60 |
PCB Mount Orientation | Right Angle |
Number of Rows | 5 |
Sequencing | No |
Contact Mating Area Plating Material Thickness | 29.9212µin, .76µm |
Contact Shape & Form | Dual Beam |
PCB Contact Termination Area Plating Material Thickness | .6µm, 23.622µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Contact Mating Area Plating Material Finish | Matte |
Contact Base Material | Phosphor Bronze |
Contact Layout | Matrix |
Contact Current Rating (Max) | 3A |
Connector Height | .52269in, 13.3mm |
PCB Thickness (Recommended) | .76in, 1.3mm |
コネクタの高さ | 13.3mm |
Insulation Resistance | 5MΩ |
Impedance | 60Ω |
Dielectric Withstanding Voltage (Max) | 1000VAC |
Operating Voltage | 30VAC |
Housing Color | Natural |
Housing Material | LCP (Liquid Crystal Polymer) |
Centerline (Pitch) | .079in, 2mm |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
Mating Alignment Type | Polarization |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | With |
Solder Process Feature | Board Standoff |
Circuit Application | Signal |
実装方法 | Tube |
Packaging Method | Tube |
Packaging Quantity | 24 |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Sealable | No |
Termination Post & Tail Length | 3.55mm, .14in |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
High Speed/Modular Conn B-Plane Fb+ Rec 5X012P |Amp Te Connectivity 5223008-2 | Newark Electronics |
High Speed/Modular Conn B-PLANE FB+ REC 5X012P | Rapid Electronics |
TE Connectivity - AMP Housing FB-5RASY060SIGRECEN3.55 | Distrelec |
Z-PACK 2mm Futurebus PCB receptacle, 5P | RS |
60 Position Pitch 2 mm Right Angle Receptacle Press Fit Through Hole Connector | Future Electronics |
Conn Backplane RCP 60 POS 2mm Press Fit RA Thru-Hole | Avnet America |
Connector, Fb-5R, Asy,060,Sig, Rec, En,3.55 | TE Connectivity 5223008-2 | RS Americas |
SOCKET, RIGHT ANGLE, P/FIT, 60WAY | element14 |
Where can I find additional details, specifications and documents for a 5223008-2?
Additional datasheets, footprints and schematics for 5223008-2 are listed on our Part Details page. You can also find images and similar parts to 5223008-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5223008-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5223008-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5223008-2 fall under?
The 5223008-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5223008-2 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5223008-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5223008-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5223008-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS have stock available or on a lead time for 5223008-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5223008-2 often in real-time on the comparison pages.
What if I can't find stock of 5223008-2?
You can fill out our help required form which you can use to request a quote for 5223008-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.