| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$0.14
| Distributor | Stock | ||
|---|---|---|---|
|
TME
from US$0.27
|
1,386
in stock
|
Buy Now |
|
Newark Electronics
from US$0.23
|
524
in stock
|
Buy Now |
|
Future Electronics
from US$0.22
|
43
in stock
|
Buy Now |
|
RS
from US$23.50
|
4
in stock
|
Buy Now |
|
Heilind Electronics Europe
-
|
483
in stock
|
Buy Now |
|
RS Americas
from US$3.95
|
0
in stock
|
Buy Now |
|
Compona
from US$0.28
|
0
in stock
|
Buy Now |
|
Buerklin
from US$40.22
|
0
in stock
|
Buy Now |
|
Sager
from US$0.14
|
0
in stock
|
Buy Now |
|
Heilind Electronics
from US$0.17
|
0
in stock
|
Buy Now |
|
Carlton-Bates
-
|
0
in stock
|
Buy Now |
| Buy Now |
| Battery Sizes Accepted | AA, A, CR2 |
|---|---|
| Battery Terminals | Solder Tab |
| Contact Material | Steel |
| Contact Plating | Nickel Plated Contacts |
| Spring contact | TME |
| Battery Contact, Aa/A/Cr2, Solder Tab | Newark Electronics |
| Negative Spring A/AA Contact Battery | Future Electronics |
| SINGLE SPRING CONTACT | Heilind Electronics Europe |
| KEYSTONE 5222 Battery Contact Male AA | Compona |
| Cylindrical Battery Contacts, Clips, Holders & Springs SINGLE SPRNG CONTACT | Sager |
| Contact | Carlton-Bates |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Cutter Type | Tapered and Relieved |
|---|---|
| Cut Type | Flush |
| Cutting Capacity Max | 0.041" |
| RoHS Compliant | NA |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Sensor-Aktor Kabel, M12-Kabelstecker, gerade auf M12-Kabeldose, abgewinkelt, 5-polig, 2 m, PUR, violett, 4 A, 5222 | Buerklin |
Where can I find additional details, specifications and documents for a 5222?
Additional datasheets, footprints and schematics for 5222 are listed on our Part Details page. You can also find images and similar parts to 5222 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5222 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5222 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5222 fall under?
The 5222 is listed under Batteries & Chargers > Battery Contacts.
Can I view similar or alternative parts?
You can view similar parts to 5222 when available in the Battery Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5222 you can contact the distributor directly for product support, shipping queries etc.
Is the 5222 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5222 have stock available?
Authorised distributors including TME, Newark Electronics, Future Electronics, RS and Heilind Electronics Europe have stock available or on a lead time for 5222.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5222 often in real-time on the comparison pages.
What if I can't find stock of 5222?
You can fill out our help required form which you can use to request a quote for 5222 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.