Status: | Unknown |
---|---|
Series: | Easy-On 52207 Series |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.82
|
1,660
in stock
|
Buy Now | |
Chip One Stop
from US$0.74
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.76
|
794
in stock
|
Buy Now | |
Distrelec
from US$0.55
|
562
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
55
in stock
|
Buy Now | |
Avnet America
from US$0.84
|
-
|
Buy Now | |
element14
from US$1.03
|
-
|
Buy Now | |
Farnell
from US$1.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 1mm |
---|---|
No. of Contacts | 11Contacts |
Gender | Receptacle |
Product Range | Easy-On 52207 Series |
Contact Termination Type | Surface Mount |
Contact Position | Top |
No. of Rows | 1 Row |
Contact Plating | Tin Silver Bismuth Plated Contacts |
Contact Material | Phosphor Bronze |
FFC/FPC Thickness | 0.3mm |
SVHC | No SVHC (15-Jan-2019) |
Receptacle 1.0mm FFC/FPC Right Angle,11w | RS |
Connector: FFC/FPC | Transfer Multisort Elektronik |
Molex FFC / FPC Connector, Poles - 11, 125V, 1A, Right Angle | Distrelec |
Fpc Connector, Rcpt, 11Pos, 0.3Mm, Smd | Newark Electronics |
Conn FFC/FPC Connector SKT 11 POS 1mm Solder RA SMD Embossed T/R | Avnet America |
FPC CONNECTOR, RCPT, 11POS, 0.3MM, SMD | element14 |
Where can I find additional details, specifications and documents for a 52207-1133?
Additional datasheets, footprints and schematics for 52207-1133 are listed on our Part Details page. You can also find images and similar parts to 52207-1133 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52207-1133 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52207-1133 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52207-1133 fall under?
The 52207-1133 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 52207-1133 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52207-1133 you can contact the distributor directly for product support, shipping queries etc.
Is the 52207-1133 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52207-1133 have stock available?
Authorised distributors including Chip One Stop, RS, Transfer Multisort Elektronik, Distrelec and Newark Electronics have stock available or on a lead time for 52207-1133.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52207-1133 often in real-time on the comparison pages.
What if I can't find stock of 52207-1133?
You can fill out our help required form which you can use to request a quote for 52207-1133 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.