Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.16
|
5,431
in stock
|
Buy Now | |
element14
from US$0.14
|
5,431
in stock
|
Buy Now | |
Farnell
from US$0.13
|
5,431
in stock
|
Buy Now | |
Heilind Electronics
from US$0.21
|
375
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
290
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
228
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.21
|
125
in stock
|
Buy Now | |
RS Americas
from US$7.83
|
42
in stock
|
Buy Now | |
Compona
-
|
50
in stock
|
Buy Now | |
Rutronik
from US$0.20
|
-
|
Buy Now | |
Carlton-Bates
from US$0.24
|
-
|
Buy Now | |
Sager
from US$8.25
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Battery Sizes Accepted | AA A CR2 |
---|---|
No. of Batteries | 1 |
Product Range | - |
Accessory Type | Spring Contact |
Battery Terminals | Solder Tab |
Contact Material | Steel |
Contact Plating | Nickel Plated Contacts |
Female Battery Contact, Aa Cell | Newark Electronics |
FEMALE BATTERY CONTACT, AA CELL | element14 |
AA FEMALE BATTERY CONTACT | Heilind Electronics |
Spring contact | Transfer Multisort Elektronik |
Single Nickel Plated AA Female Battery Contact | Future Electronics |
AA NEGATIVE SPRING CONTACT | Rutronik |
Contact | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Contacts | 20Contacts |
---|---|
Pitch Spacing | 2.54mm |
Contact Plating | Gold Plated Contacts |
Contact Material | Beryllium Copper |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coupling 3/4", Steel, Electro Zinc Plated, for use with EMT Conduit, 5200 Series | T&B Fittings by ABB 5220 | RS Americas |
Thomas & Betts | Sager |
Where can I find additional details, specifications and documents for a 5220?
Additional datasheets, footprints and schematics for 5220 are listed on our Part Details page. You can also find images and similar parts to 5220 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5220 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5220 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5220 fall under?
The 5220 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 5220 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5220 you can contact the distributor directly for product support, shipping queries etc.
Is the 5220 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5220 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 5220.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5220 often in real-time on the comparison pages.
What if I can't find stock of 5220?
You can fill out our help required form which you can use to request a quote for 5220 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.