Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.26
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.26
|
9,353
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
9,353
in stock
|
Buy Now | |
Distrelec
from US$0.31
|
9,353
in stock
|
Buy Now | |
TE Store
from US$0.27
|
8,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.27
|
675
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.27
|
225
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
Boersig
from US$0.27
|
-
|
Buy Now |
Housing Color | Natural |
---|---|
Mating Retention | With |
Mating Alignment | With |
Number of Positions | 2 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Centerline | .295in, 7.493mm |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
Mating Alignment Type | Polarization |
Mounting Style | Free Hanging |
Packaging Quantity | 1 |
Packaging Method | Carton |
Housing Type | Receptacle Housing |
Insulated | No |
Product Type | Terminal Housing |
Connector System | Wire-to-Board, Wire-to-Wire |
Sealable | No |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Terminals HSG RECP .250 POSILOK 2P | Rapid Electronics |
TE Connectivity - AMP Housing PL MKIII 250 REC HSG 2P NYN NAT | Distrelec |
PL MKIII 250 REC HSG 2P NYLON NAT Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 2 Terminal Orientation: Straight UL Flammability Rating: UL 94V-2 Receptacle 2 Straight | Crimp Terminal Housing | Part Number: 521955-1 | Internal Number: 521955-1 | TE Connectivity | TE Store |
OTHER CONNECTOR ACCESSORIES | Farnell |
HSG RECP 250 POSILOK 2P | Heilind Electronics |
Pl Mkiii 250 Rec Hsg 2P Nylon Nat |Amp Te Connectivity 521955-1 | Newark Electronics |
Conn Positive Lock Connector RCP 2 POS ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 521955-1?
Additional datasheets, footprints and schematics for 521955-1 are listed on our Part Details page. You can also find images and similar parts to 521955-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 521955-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 521955-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 521955-1 fall under?
The 521955-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 521955-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 521955-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 521955-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 521955-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and Farnell have stock available or on a lead time for 521955-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 521955-1 often in real-time on the comparison pages.
What if I can't find stock of 521955-1?
You can fill out our help required form which you can use to request a quote for 521955-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.