Status: | Unknown |
---|---|
Series: | 5200N Series |
RoHS: | Unknown |
Prices starting from US$30.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$61.22
|
16
in stock
|
Buy Now | |
Distrelec
from US$53.14
|
28
in stock
|
Buy Now | |
Rapid Electronics
from US$52.80
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$55.50
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$45.03
|
-
|
Buy Now | |
Avnet America
from US$35.26
|
-
|
Buy Now | |
RS Americas
from US$55.88
|
-
|
Buy Now | |
element14
from US$62.61
|
-
|
Buy Now | |
Sager
from US$37.50
|
-
|
Buy Now | |
Farnell
from US$30.57
|
-
|
Buy Now |
Supply Voltage | 48V |
---|---|
Current Type | DC |
Fan Frame Size | 127mm |
External Depth | 38mm |
Noise Rating | 43dBA |
Flow Rate - Imperial | 110.1cu.ft/min |
Flow Rate - Metric | 187m³/h |
Bearing Type | Ball |
Power Connection Type | 2 Lead Wires |
Current Rating | - |
Product Range | 5200N Series |
Power Rating | 5W |
IP Rating | IP20 |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA UL |
Case Material | Fiberglass-reinforced PBTP plastic |
External Height | 127mm |
External Width | 127mm |
Frame Dimensions | 127mm x 127mm x 38mm |
Input Voltage Max | 15VDC |
Input Voltage Min | 9VDC |
Lead Length | 310mm |
Material | Fiberglass-reinforced PA plastic |
Operating Temperature Max | 65°C |
Operating Temperature Min | -20°C |
Power Consumption | 5W |
Speed Range Max | 2750rpm |
Supply Voltage DC Max | 56VDC |
Supply Voltage DC Min | 40VDC |
Weight | 310g |
ebmpapst Axial Fan DC Ball 127x127x38mm 48V 2750min -1 190m³/h 2-Pin Stranded Wire | Distrelec |
DC Compact Axial fan 48Vdc, 187m³/H | RS |
DC Fans Tubeaxial Fan 127x127x38mm 48VDC | Rapid Electronics |
Ebm Papst |Ebm-Papst 5218NM | Newark Electronics |
DC Fan Ball Bearing 48V 5W 2750RPM 110.1CFM 43dB Flange Mount | Avnet America |
DC Fan, 48V, 127x127x38mm, 110.9CFM, 43dBA, 5W, 2750RPM, Wire Leads | ebm-papst 5218NM | RS Americas |
FAN, 127MM, 48VDC | element14 |
DC Fans Tubeaxial Fan, 127x127x38mm, 48VDC, 110.1CFM, 5W, 43dBA, 2750RPM, Ball Bearing | Sager |
Where can I find additional details, specifications and documents for a 5218NM?
Additional datasheets, footprints and schematics for 5218NM are listed on our Part Details page. You can also find images and similar parts to 5218NM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5218NM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5218NM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5218NM fall under?
The 5218NM is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 5218NM when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5218NM you can contact the distributor directly for product support, shipping queries etc.
Is the 5218NM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5218NM have stock available?
Authorised distributors including Distrelec, RS, Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for 5218NM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5218NM often in real-time on the comparison pages.
What if I can't find stock of 5218NM?
You can fill out our help required form which you can use to request a quote for 5218NM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.