Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.15
|
No stock
|
Buy Now | |
TE Store
from US$1.31
|
2,484
in stock
|
Buy Now | |
RS Americas
from US$1.51
|
2,195
in stock
|
Buy Now | |
Rapid Electronics
from US$1.12
|
1,296
in stock
|
Buy Now | |
Newark Electronics
from US$1.67
|
1,096
in stock
|
Buy Now | |
Chip One Stop
from US$1.20
|
1,096
in stock
|
Buy Now | |
Future Electronics
from US$1.38
|
700
in stock
|
Buy Now | |
Distrelec
from US$1.61
|
200
in stock
|
Buy Now | |
Avnet America
from US$1.13
|
-
|
Buy Now | |
element14
from US$1.25
|
-
|
Buy Now | |
Avnet Asia
from US$1.22
|
-
|
Buy Now | |
Boersig
from US$1.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Housing Color | Natural |
---|---|
Mating Alignment | With |
Mating Retention | With |
Number of Positions | 5 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Centerline | 7.112mm, .28in |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarization |
Mounting Style | Free Hanging |
Packaging Quantity | 1 |
Packaging Method | Carton |
Terminates To | Wire & Cable |
Insulated | No |
Connector System | Wire-to-Wire, Wire-to-Board |
Product Type | Terminal Housing |
Sealable | No |
Housing Type | Receptacle Housing |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
250 HSG. PL MKIII REC. 7.11mm 5P NAT Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 5 Terminal Orientation: Straight UL Flammability Rating: UL 94V-0 Receptacle 5 Straight | Crimp Terminal Housing | Part Number: 521780-1 | Internal Number: 521780-1 | TE Connectivity | TE Store |
Receptacle Housing, 5-Pos, Crimp, Terminal, Nylon, 6.35mm Tab Size, .250 Series | TE Connectivity 521780-1 | RS Americas |
Terminals 250HSG.PL MKIII REC.7.11MM5P | Rapid Electronics |
Terminals 250Hsg.pl Mkiii Rec.7.11Mm5P |Amp Te Connectivity 521780-1 | Newark Electronics |
5 Position 7.12 mm Straight Style Positive Lock Quick Connect Receptacle | Future Electronics |
TE Connectivity 250 HSG. PL MKIII REC. 7.11mm 5P NAT Com | Distrelec |
Conn Housing RCP 5 POS 7.11mm Crimp ST Cable Mount Loose Piece | Avnet America |
CONNECTOR, PLUG, POSITIVE LOCK, 5WAY | element14 |
POSI LOCK HSG MKIII | Power and Signal Group |
Where can I find additional details, specifications and documents for a 521780-1?
Additional datasheets, footprints and schematics for 521780-1 are listed on our Part Details page. You can also find images and similar parts to 521780-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 521780-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 521780-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 521780-1 fall under?
The 521780-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 521780-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 521780-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 521780-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 521780-1 have stock available?
Authorised distributors including TE Store, RS Americas, Rapid Electronics, Newark Electronics and Chip One Stop have stock available or on a lead time for 521780-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 521780-1 often in real-time on the comparison pages.
What if I can't find stock of 521780-1?
You can fill out our help required form which you can use to request a quote for 521780-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.