Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$22.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$30.22
|
No stock
|
Buy Now | |
Rapid Electronics
from US$29.58
|
6,572
in stock
|
Buy Now | |
Chip One Stop
from US$24.40
|
6,572
in stock
|
Buy Now | |
Distrelec
from US$34.55
|
6,572
in stock
|
Buy Now | |
Heilind Electronics
-
|
1,575
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
525
in stock
|
Buy Now | |
Newark Electronics
from US$28.97
|
-
|
Buy Now | |
Avnet America
from US$24.63
|
-
|
Buy Now | |
RS Americas
from US$31.86
|
-
|
Buy Now | |
element14
from US$29.94
|
-
|
Buy Now | |
TTI Europe
from US$22.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Material | Polyamide |
---|---|
Shell Plating Material | Nickel |
Shell Material | Brass |
Number of Signal Positions | 8 |
Preloaded | Yes |
Number of Power Positions | 0 |
Number of Positions | 8 |
Contact Type | Socket |
Reverse Gender | Standard |
Contact Layout Arrangement | Circular |
嵌合調整のタイプ | Keyed |
Mating Retention | With |
Polarization Code | A |
Connector Style | Receptacle |
Connector System | Wire-to-Board |
Shielded | Yes |
Shell Type | Metal |
Product Type | Connector |
Sealable | Yes |
Shell Size | 12 |
IP Water Sealing Level | 8 |
IP Dust Sealing Level | 6 |
TE Connectivity 8 Position Circular Connector Receptacle, Female Sockets Solder Gold | Distrelec |
M12 SENSOR CONNECTOR, FEMALE, 8P, PANEL | Farnell |
M12 FMLE PNLREAR ACODE 8P PCBSTD RA SHLD | Heilind Electronics |
M12 Sensor Connector, Female, 8P, Panel | Newark Electronics |
M12.FMLE.PNLREAR.ACODE.8P.PCBSTD.RA.SHLD | TE Connectivity 5-2172079-2 | RS Americas |
M12.FMLE.PNLREAR.ACODE.8P.PCBS | TTI Europe |
Where can I find additional details, specifications and documents for a 5-2172079-2?
Additional datasheets, footprints and schematics for 5-2172079-2 are listed on our Part Details page. You can also find images and similar parts to 5-2172079-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-2172079-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-2172079-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-2172079-2 fall under?
The 5-2172079-2 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-2172079-2 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-2172079-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-2172079-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-2172079-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Heilind Electronics have stock available or on a lead time for 5-2172079-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-2172079-2 often in real-time on the comparison pages.
What if I can't find stock of 5-2172079-2?
You can fill out our help required form which you can use to request a quote for 5-2172079-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.