Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Pre-Nickel |
---|---|
Overall Length | .605in, 15.36mm |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Box |
Sealable | No |
Insulated | No |
10-24 DOG POINT SCREW Terminal Plating Material: Nickel Product Length: .605 in Product Length: 15.36 mm Packaging Method: Box Sealable: No Nickel .605" 15.36 mm Box | Special Purpose Terminal | Part Number: 521647-3 | Internal Number: 521647-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 521647-3?
Additional datasheets, footprints and schematics for 521647-3 are listed on our Part Details page. You can also find images and similar parts to 521647-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 521647-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 521647-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 521647-3 fall under?
The 521647-3 is listed under Terminals & Splices > Special Purpose Terminals.
Can I view similar or alternative parts?
You can view similar parts to 521647-3 when available in the Special Purpose Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 521647-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 521647-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 521647-3 have stock available?
Authorised distributors including Chip One Stop, TE Store and Avnet America have stock available or on a lead time for 521647-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 521647-3 often in real-time on the comparison pages.
What if I can't find stock of 521647-3?
You can fill out our help required form which you can use to request a quote for 521647-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.