Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
MWTM-50/16-A/U-C(150),
3-1194099-3 |
No distributors results available
Color | Black |
---|---|
Flexibility | Semi-Rigid |
Expanded Inside Diameter (Min) | 50mm |
Recovered Inside Diameter (Max) | 16mm |
Application Diameter (Min) | 18mm |
Wall Thickness | Medium |
Recovered Wall Thickness (Max) | 2mm |
Application Diameter (Max) | 45mm |
Standards | IEC 60684-3-214, IEC 60684-3-246, IEC 60684-3-247, HD631.2 |
CSA Certified | No |
UL Rating | No |
Thermal Resistance | Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant |
Mechanical Resistance | Against Mechanical Impact or Damage |
Low Smoke Emission | Yes |
Marine-Offshore-Shipbuilding Certified | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
UV-Stabilized | Yes |
Non-Toxic & Non-Corrosive Emission | Yes |
Emission Free | No |
Other Colors Available | No |
Spool Length | 150m |
Product Availability | ASIA, ANZPAC, AMERICAS, EMEA |
Adhesive Coating | No |
Wall Style (Excluding Adhesive) | Single |
Technology | Heat Shrink |
Product Type | Heat Shrink Tubing |
Shrink Ratio | < 2.5:1 |
Material System | Crosslinked Polyolefin |
Flammability | Non-Flame-Retardant |
Where can I find additional details, specifications and documents for a 521595-000?
Additional datasheets, footprints and schematics for 521595-000 are listed on our Part Details page. You can also find images and similar parts to 521595-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 521595-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 521595-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 521595-000 fall under?
The 521595-000 is listed under Power Systems > Power Cable Accessories > Power Cable Tubing & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 521595-000 when available in the Power Cable Tubing & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 521595-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 521595-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 521595-000 have stock available?
There is no stock from authorised distributors for 521595-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 521595-000 often in real-time on the comparison pages.
What if I can't find stock of 521595-000?
You can fill out our help required form which you can use to request a quote for 521595-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.