Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.94
|
1,597
in stock
|
Buy Now | |
TE Store
from US$0.90
|
4,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.99
|
1,597
in stock
|
Buy Now | |
Rapid Electronics
from US$0.90
|
1,597
in stock
|
Buy Now | |
Chip One Stop
from US$0.90
|
1,597
in stock
|
Buy Now | |
Future Electronics
from US$0.84
|
-
|
Buy Now | |
Avnet America
from US$0.72
|
-
|
Buy Now | |
Avnet Asia
from US$0.69
|
-
|
Buy Now | |
Boersig
from US$0.93
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 5 |
PCB Mount Orientation | Vertical |
Keying & Polarized Position Locations | 2D |
Contact Retention Within Housing | Without |
Contact Current Rating (Max) | 16A |
Contact Mating Area Plating Material Thickness | 149.6µin, 3.8µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Tab |
Mating Tab Width | 6.35mm, .25in |
PCB Contact Termination Area Plating Material Thickness | 149.6µin, 3.8µm |
Contact Base Material | Brass |
Contact Layout | Inline |
Contact Mating Area Plating Material | Tin |
Housing Material | Nylon 6/6 |
Centerline (Pitch) | .197in, 5mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mating Retention | Without |
PCB Mount Alignment | With |
PCB Mount Alignment Type | Boss |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Quantity | 96 |
Packaging Method | Box |
実装方法 | Box |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Wire & Cable | Solder |
Termination Post & Tail Length | .14in, 3.5mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
ASSY DIN VERT RAST5 HEADER05-B PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 5 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 5 | PCB Header & Receptacle | Part Number: 521383-5 | Internal Number: 521383-5 | TE Connectivity | TE Store |
Assy Din Vert Rast5 Header05-B |Amp Te Connectivity 521383-5 | Newark Electronics |
TE Connectivity ASSY DIN VERT RAST5 HEADER05-B Headers & Wire Housings ASSY DIN VERT RAST5 HEADER05-B | Distrelec |
Conn Backplane HDR 5 POS 5mm Solder ST Thru-Hole Box | Avnet America |
Where can I find additional details, specifications and documents for a 521383-5?
Additional datasheets, footprints and schematics for 521383-5 are listed on our Part Details page. You can also find images and similar parts to 521383-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 521383-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 521383-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 521383-5 fall under?
The 521383-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 521383-5 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 521383-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 521383-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 521383-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 521383-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 521383-5 often in real-time on the comparison pages.
What if I can't find stock of 521383-5?
You can fill out our help required form which you can use to request a quote for 521383-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.