Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Retention Clip Material | Stainless Steel |
---|---|
Shell Material | Steel |
Box Mount D-Sub Connector Insert Arrangement | 9C4 |
Shell Plating Material | Tin over Copper |
Non-Magnetic | No |
Number of Positions | 9 |
Power/Signal/Coax Combination | Yes |
Contact Style | Socket |
Contact Size | 8, 20 |
Contact Current Rating (Max) | 32A, 7.5A |
Contact Type | Socket |
Centerline (Pitch) | 2.77mm, .109in |
NASA Qualification | No |
Mounting Hole Diameter | 3.05mm, .12in |
Circuit Application | Power & Signal |
ULTRA-LITE Connector | No |
Comment | Cable clamp/strain relief hardware cannot be used with these arrangements. |
Packaging Method | Package |
Blindmate | No |
Shell Size | 3 |
Connector & Contact Terminates To | Printed Circuit Board, Wire & Cable |
Connector System | Cable-to-Cable |
Product Type | Connector |
Sealable | No |
Connector Style | Receptacle |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Conn Housing RCP 4Coaxial/5Signal POS Crimp ST Panel Mount | Avnet America |
D-Sub Mixed Contact Connectors ASY,RCPT,9C4,SZ 3 AMPLIMITE | Sager |
Where can I find additional details, specifications and documents for a 5-212502-5?
Additional datasheets, footprints and schematics for 5-212502-5 are listed on our Part Details page. You can also find images and similar parts to 5-212502-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-212502-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-212502-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-212502-5 fall under?
The 5-212502-5 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-212502-5 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-212502-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-212502-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-212502-5 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 5-212502-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-212502-5 often in real-time on the comparison pages.
What if I can't find stock of 5-212502-5?
You can fill out our help required form which you can use to request a quote for 5-212502-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.