Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.42
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.48
|
5,625
in stock
|
Buy Now | |
TE Store
from US$0.50
|
3,573
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.48
|
1,875
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
-
|
Buy Now | |
Future Electronics
from US$0.41
|
-
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
RS Americas
from US$0.59
|
-
|
Buy Now | |
Avnet Asia
from US$0.41
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | Yes |
Insulation Material | Nylon |
Connection Capacity | Single |
Barrel Type | Open |
Crimp Type | F-Crimp |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Terminal & Splice Type | Tab |
Terminal Type | Tab |
Mating Tab Thickness | .032in, .81mm |
Accepts Wire Insulation Diameter Range | 3.3 – 4.57mm, .13 – .18in |
Receptacle Terminal Stock Thickness | .4mm, .015in |
Wire Size | .82 – 2.08mm², 18 – 14AWG |
Mating Tab Width | .25in, 6.35mm |
Overall Length | 1.53in, 38.87mm |
Voltage (Max) | 600V |
UL Flammability Rating | UL 94V-2 |
CSA Certified | Yes |
UL Rating | Listed |
UL File Number | E66717 |
Wire Insulation Support | With |
Barrel Color | Natural |
Packaging Method | Strip/Reel |
Packaging Quantity | 1500 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Sealable | No |
Terminates To | Wire & Cable |
Insertion Force | Low |
Operating Temperature Range | -40 – 150°C, -40 – 302°F |
250 ULTRA-POD TAB 18-14 TPBR | Heilind Electronics |
ULTRA-POD 250 ASSY TAB 18-14 AWG TPBR Quick Disconnect Terminal Type: Tab Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Tab 18 – 14 AWG .82 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 521217-2 | Internal Number: 521217-2 | TE Connectivity | TE Store |
250 Ultra-Pod Tab 18-14 Tpbr Rohs Compliant: Yes |Amp Te Connectivity 521217-2 | Newark Electronics |
Ultra-Pod 18-14 AWG Straight Insulated 0.25mm Faston Receptacle | Future Electronics |
Quick Disconnect Terminal 14-18AWG F 38.87mm 11.43mm Tin Strip | Avnet America |
ULTRA-POD 250 ASSY TAB 18-14 AWG TPBR | TE Connectivity 521217-2 | RS Americas |
.250 ULTRA-POD TAB ASSEMBLY | Power and Signal Group |
Where can I find additional details, specifications and documents for a 521217-2?
Additional datasheets, footprints and schematics for 521217-2 are listed on our Part Details page. You can also find images and similar parts to 521217-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 521217-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 521217-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 521217-2 fall under?
The 521217-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 521217-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 521217-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 521217-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 521217-2 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Newark Electronics and Future Electronics have stock available or on a lead time for 521217-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 521217-2 often in real-time on the comparison pages.
What if I can't find stock of 521217-2?
You can fill out our help required form which you can use to request a quote for 521217-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.