Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Handle Length | 159mm |
---|---|
Handle Material | Nylon (Polyamide) |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Accessory Type | Swab |
Colour | Black |
For Use With | Pharmaceutical Cleaning Validation |
Material | Polyester |
Pack Quantity | 25 |
Wrapped classM1 processed polyester swab | RS |
Swab, Nylon, 160Mm | Newark Electronics |
SWAB, NYLON, 160MM | Farnell |
Chemtronics Clean Room Swabs, 159mm, Polyester, Pack of 25 pieces | Distrelec |
Where can I find additional details, specifications and documents for a 52121?
Additional datasheets, footprints and schematics for 52121 are listed on our Part Details page. You can also find images and similar parts to 52121 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52121 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52121 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52121 fall under?
The 52121 is listed under Tools & Maintenance > Cleaning & Chemicals > Chemicals Kits and Accessories.
Can I view similar or alternative parts?
You can view similar parts to 52121 when available in the Chemicals Kits and Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52121 you can contact the distributor directly for product support, shipping queries etc.
Is the 52121 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52121 have stock available?
Authorised distributors including RS, Newark Electronics, Farnell, element14 and Distrelec have stock available or on a lead time for 52121.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52121 often in real-time on the comparison pages.
What if I can't find stock of 52121?
You can fill out our help required form which you can use to request a quote for 52121 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.