Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$34.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$39.53
|
No stock
|
Buy Now | |
Rapid Electronics
from US$41.17
|
268
in stock
|
Buy Now | |
Chip One Stop
from US$34.40
|
268
in stock
|
Buy Now | |
Distrelec
from US$47.35
|
268
in stock
|
Buy Now | |
Conrad
from US$69.10
|
2
in stock
|
Buy Now | |
Heilind Electronics
-
|
7
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$48.23
|
-
|
Buy Now | |
Avnet America
from US$34.27
|
-
|
Buy Now | |
RS Americas
from US$74.82
|
-
|
Buy Now | |
element14
from US$44.00
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Modular Jack Latch Orientation | Standard - Latch Down |
---|---|
Shield Material | Copper Alloy |
Connector Profile | Standard |
Shield Plating Material | Nickel |
Number of Loaded Positions | 8 |
Status Indicator | None |
Port Configuration | Single Port |
Port Matrix Configuration | 1 x 1 |
Connector Contact Density | Standard |
Wiring Pattern | T568A/T568B |
Number of Positions | 8 |
Contact Base Material | Copper Alloy |
Connector Product Type | Connector Kit |
Contact Mating Area Plating Material | Gold over Nickel |
Wire Size | 22 – 26AWG |
Cable Diameter Range | 5.5 – 8mm |
Stranded Wire Size | 22 – 26AWG |
Solid Wire Size | 22 – 26AWG |
Housing Color | Black |
Performance Category | Cat 5e |
UL Flammability Rating | UL 94V-0 |
Shielded | Yes |
Packaging Method | Blister |
Packaging Quantity | 1 |
実装方法 | Blister |
Modular Jack & Plug Interface Type | RJ45 |
Connectors & Connector Components Type | Connector |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Connector Style | Plug and Jack |
Housing Material Temperature | Standard |
VARIANT 14 COUPLER | Rapid Electronics |
TE Connectivity VARIANT 14 COUPLER | Distrelec |
ADAPTOR, IN-LINE, RJ45 PLUG-JACK, 8POS | Farnell |
AWG (min.): 26 | Conrad |
Metal Coupler Plug RJ45 CAT 5e | Heilind Electronics |
Coupler, Rj45, Plug-Jack, 8P8C, Cat5E | Newark Electronics |
COUPLER, RJ45, PLUG-JACK, 8P8C, CAT5E | element14 |
Where can I find additional details, specifications and documents for a 5-2120875-1?
Additional datasheets, footprints and schematics for 5-2120875-1 are listed on our Part Details page. You can also find images and similar parts to 5-2120875-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-2120875-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-2120875-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-2120875-1 fall under?
The 5-2120875-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-2120875-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-2120875-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-2120875-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-2120875-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Conrad have stock available or on a lead time for 5-2120875-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-2120875-1 often in real-time on the comparison pages.
What if I can't find stock of 5-2120875-1?
You can fill out our help required form which you can use to request a quote for 5-2120875-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.