Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 6 |
---|---|
Number of Rows | 1 |
Keying & Polarized Position Locations | 5C |
Contact Type | Socket |
Contact Base Material | Brass |
Connector Height | 1.186in, 30.12mm |
Row-to-Row Spacing | 5mm, .197in |
コネクタの高さ | 30.12mm |
Connector Length | 9.2mm, .362in |
Wire Size | 22 – 14AWG |
Housing Color | Natural |
Housing Entry Configuration | Both Ends Closed |
Housing Material | Nylon 66/6 |
Centerline (Pitch) | .197in, 5mm |
UL Flammability Rating | UL 94V-0 |
Mating Area Interface Dimensions | 6.35 mm, .25 in |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
For Use With | Tab Contact |
Circuit Application | Power & Signal |
Packaging Method | Package |
Packaging Quantity | 1 |
実装方法 | Package |
Connector System | Wire-to-Wire |
Connector Style | Receptacle |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Hsg,250 Posi-Loc,mkii,6P,nat |Amp Te Connectivity 521208-5 | Newark Electronics |
Conn Housing RCP 6 POS 5mm Crimp ST Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 521208-5?
Additional datasheets, footprints and schematics for 521208-5 are listed on our Part Details page. You can also find images and similar parts to 521208-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 521208-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 521208-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 521208-5 fall under?
The 521208-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 521208-5 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 521208-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 521208-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 521208-5 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for 521208-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 521208-5 often in real-time on the comparison pages.
What if I can't find stock of 521208-5?
You can fill out our help required form which you can use to request a quote for 521208-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.