Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.46
|
141,403
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
141,403
in stock
|
Buy Now | |
Rapid Electronics
from US$0.40
|
141,403
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
141,403
in stock
|
Buy Now | |
TE Store
from US$0.38
|
3,449
in stock
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Keying & Polarized Position Locations | 3B |
Number of Rows | 1 |
Contact Type | Socket |
Contact Base Material | Brass |
Connector Height | .595in, 15.12mm |
Row-to-Row Spacing | .197in, 5mm |
コネクタの高さ | 15.12mm |
Connector Length | 9.2mm, .362in |
Wire Size | 22 – 14AWG |
Housing Material | PA 6/66 Nylon |
Housing Entry Configuration | Both Ends Closed |
Housing Color | Natural |
Centerline (Pitch) | .197in, 5mm |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-0 |
CSA Certified | Listed |
Mating Area Interface Dimensions | 6.35 mm, .25 in |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Strain Relief | Without |
Mating Retention Type | Latch |
For Use With | Tab Contact |
Circuit Application | Power & Signal |
Packaging Quantity | 1 |
Packaging Method | Package |
実装方法 | Package |
Connector Style | Receptacle |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Rast 5, P-L Mk3 Hsg.-3 Pos (Sp |Amp Te Connectivity 521205-7 | Newark Electronics |
RAST 5 P-L mk3 HSG.-3 POS (sp | Rapid Electronics |
TE Connectivity RAST 5 P-L mk3 HSG.-3 POS (sp Headers & | Distrelec |
RAST 5, P-L mk3 HSG.-3 POS (sp Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .197 in Housing Receptacle Wire-to-Board 3 | Wire-To-Board Connector Assembly & Housing | Part Number: 521205-7 | Internal Number: 521205-7 | .197" | TE Connectivity | TE Store |
RAST 5, P-L MK3 HSG.-3 POS (SP | Avnet America |
Status: | Unknown |
---|---|
Series: | RAST Series |
RoHS: | Unknown |
Pitch Spacing | 5mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Receptacle |
Product Range | RAST Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 521205-7?
Additional datasheets, footprints and schematics for 521205-7 are listed on our Part Details page. You can also find images and similar parts to 521205-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 521205-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 521205-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 521205-7 fall under?
The 521205-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 521205-7 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 521205-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 521205-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 521205-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 521205-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 521205-7 often in real-time on the comparison pages.
What if I can't find stock of 521205-7?
You can fill out our help required form which you can use to request a quote for 521205-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.