Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Rows | 1 |
---|---|
Number of Positions | 3 |
Contact Type | Socket |
Contact Base Material | Brass |
Wire Size | 22 – 14AWG |
コネクタの高さ | 15.12mm |
Connector Height | .595in, 15.12mm |
Connector Length | 9.2mm, .362in |
Row-to-Row Spacing | 5mm, .197in |
Centerline (Pitch) | .197in, 5mm |
Housing Entry Configuration | Both Ends Closed |
Housing Color | Blue |
Housing Material | PA 6/66 Nylon |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Area Interface Dimensions | .25 in, 6.35 mm |
Strain Relief | Without |
Mating Retention | With |
PCB Mount Retention | Without |
Mating Retention Type | Latch |
Panel Mount Feature | Without |
For Use With | Tab Contact |
Circuit Application | Power & Signal |
実装方法 | Package |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector Style | Receptacle |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Where can I find additional details, specifications and documents for a 521205-3?
Additional datasheets, footprints and schematics for 521205-3 are listed on our Part Details page. You can also find images and similar parts to 521205-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 521205-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 521205-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 521205-3 fall under?
The 521205-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 521205-3 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 521205-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 521205-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 521205-3 have stock available?
There is no stock from authorised distributors for 521205-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 521205-3 often in real-time on the comparison pages.
What if I can't find stock of 521205-3?
You can fill out our help required form which you can use to request a quote for 521205-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.