Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Insulation Material | Nylon |
Fully Insulated | Yes |
Connection Capacity | Single |
Barrel Type | Open |
Contact Base Material | Brass |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Terminal Orientation | Straight |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Overall Length | 1.366in, 34.7mm |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Accepts Wire Insulation Diameter Range | 2.79 – 4.32mm, .11 – .17in |
Voltage (Max) | 600V |
UL Flammability Rating | UL 94V-2 |
UL Rating | Listed |
Wire Insulation Support | With |
Comment | With red stripe. |
Barrel Color | Natural |
Packaging Quantity | 2000 |
Packaging Method | Strip/Reel |
Sealable | No |
Insertion Force | Low |
Terminates To | Wire & Cable |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 302°F, -40 – 150°C |
250 Ultra-Pod Rcpt 18-14 Br Rohs Compliant: Yes |Amp Te Connectivity 521081-1 | Newark Electronics |
Quick Disconnect Terminal 14-18AWG F 34.7mm 9.4mm Reel | Avnet America |
Where can I find additional details, specifications and documents for a 521081-1?
Additional datasheets, footprints and schematics for 521081-1 are listed on our Part Details page. You can also find images and similar parts to 521081-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 521081-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 521081-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 521081-1 fall under?
The 521081-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 521081-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 521081-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 521081-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 521081-1 have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 521081-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 521081-1 often in real-time on the comparison pages.
What if I can't find stock of 521081-1?
You can fill out our help required form which you can use to request a quote for 521081-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.