Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Conduit Component Type | Adapter |
---|---|
Converts From | PG 29 |
Converts To | M40 x 1.5 Female |
Conduit Material | Brass |
For Use With | Lapp Kabel SKINDICHT Cable Glands |
Product Range | - |
Accessory Type | Gland |
Body Plating | Nickel |
Cable Diameter | 40mm |
Cable Diameter Max | 40mm |
Cable Diameter Max - Imperial | 1.575" |
Cable Diameter Max - Metric | 40mm |
Cable Gland Material | Brass |
Colour | Silver |
Gland Colour | Silver |
Inner Thread Size | M40 x 1.5 |
Material | Brass |
Mounting Hole Dia | 37mm |
Outer Thread Size | PG29 |
SVHC | No SVHC (15-Jan-2019) |
Thread Size | M40 x 1.5 - Female PG29 - Male |
Thread Size - Metric | M40 |
PG to metric metal adaptor,PG29-M40 | RS |
Transition piece from a metric external thread to a PG internal thread.This text is machine translated. | Conrad |
Adaptor, Ma-Pg/M, Pg29 X M40 | Newark Electronics |
Adapters, SKINDICHT A MA PG/M, PG 29, M40, Nickel-plated Brass | Lapp Group 52104502 | RS Americas |
ADAPTOR, MA-PG/M, PG29 X M40 | Farnell |
Where can I find additional details, specifications and documents for a 52104502?
Additional datasheets, footprints and schematics for 52104502 are listed on our Part Details page. You can also find images and similar parts to 52104502 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52104502 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52104502 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52104502 fall under?
The 52104502 is listed under Cable Leads & Connectors > Cable > Cable Management.
Can I view similar or alternative parts?
You can view similar parts to 52104502 when available in the Cable Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52104502 you can contact the distributor directly for product support, shipping queries etc.
Is the 52104502 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52104502 have stock available?
Authorised distributors including RS, Conrad, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 52104502.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52104502 often in real-time on the comparison pages.
What if I can't find stock of 52104502?
You can fill out our help required form which you can use to request a quote for 52104502 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.