Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.35
Conduit Component Type | Reducer |
---|---|
Converts From | M32 x 1.5 Male |
Converts To | M20 x 1.5 Female |
Conduit Material | Nylon (Polyamide) |
For Use With | Lapp Kabel SKINDICHT Cable Glands |
Product Range | - |
Accessory Type | Adaptor |
Cable Gland Material | Nylon (Polyamide) |
Colour | Light Grey |
Gland Colour | Grey |
Inner Thread Size | M20 x 1.5 |
Material | Plastic |
Outer Thread Size | M32 x 1.5 |
SVHC | No SVHC (15-Jan-2019) |
Thread Size | M20 x 1.5 Female / M32 x 1.5 Male |
Thread Type | Metric |
Adaptor, Reducer, M32/M20 | Newark Electronics |
ADAPTOR, REDUCER, M32 / M20 | element14 |
These reducers permit the use of screwed cable glands whose outside thread is smaller than the threaded bores on machines, equipment and housings. The product description lists the outside thread first, then the inside thread.This text is machine translated. | Conrad |
Reduction of threads for glands | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 52104477?
Additional datasheets, footprints and schematics for 52104477 are listed on our Part Details page. You can also find images and similar parts to 52104477 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52104477 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52104477 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52104477 fall under?
The 52104477 is listed under Cable Leads & Connectors > Cable > Cable Management.
Can I view similar or alternative parts?
You can view similar parts to 52104477 when available in the Cable Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52104477 you can contact the distributor directly for product support, shipping queries etc.
Is the 52104477 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52104477 have stock available?
Authorised distributors including Newark Electronics, element14, Conrad, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 52104477.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52104477 often in real-time on the comparison pages.
What if I can't find stock of 52104477?
You can fill out our help required form which you can use to request a quote for 52104477 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.