Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.35
|
305
in stock
|
Buy Now | |
Rapid Electronics
from US$2.30
|
484
in stock
|
Buy Now | |
Conrad
from US$1.70
|
484
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.76
|
388
in stock
|
Buy Now | |
Newark Electronics
from US$1.30
|
305
in stock
|
Buy Now | |
element14
from US$1.34
|
305
in stock
|
Buy Now | |
RS Americas
from US$4.00
|
-
|
Buy Now |
Conduit Component Type | Reducer |
---|---|
Converts From | M20 x 1.5 Male |
Converts To | M12 x 1.5 Female |
Conduit Material | Nylon (Polyamide) |
For Use With | Lapp Kabel SKINDICHT Cable Glands |
Product Range | - |
Accessory Type | Adaptor |
Cable Gland Material | Nylon (Polyamide) |
Colour | Light Grey |
Gland Colour | Grey |
Inner Thread Size | M12 x 1.5 |
Material | Plastic |
Outer Thread Size | M20 x 1.5 |
SVHC | No SVHC (15-Jan-2019) |
Thread Size | M12 x 1.5 Female / M20 x 1.5 Male |
Thread Type | Metric |
LappKabel 52104470 KU-M20/12 Reduction Gland | Rapid Electronics |
These reducers permit the use of screwed cable glands whose outside thread is smaller than the threaded bores on machines, equipment and housings. The product description lists the outside thread first, then the inside thread.This text is machine translated. | Conrad |
Reduction of threads for glands | Transfer Multisort Elektronik |
Adaptor, Reducer, M20/M12 | Newark Electronics |
ADAPTOR, REDUCER, M20 / M12 | element14 |
SKINDICHT KU-M 20x1,5/12x1,5 | Lapp Group 52104470 | RS Americas |
Where can I find additional details, specifications and documents for a 52104470?
Additional datasheets, footprints and schematics for 52104470 are listed on our Part Details page. You can also find images and similar parts to 52104470 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52104470 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52104470 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52104470 fall under?
The 52104470 is listed under Cable Leads & Connectors > Cable > Cable Management.
Can I view similar or alternative parts?
You can view similar parts to 52104470 when available in the Cable Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52104470 you can contact the distributor directly for product support, shipping queries etc.
Is the 52104470 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52104470 have stock available?
Authorised distributors including Rapid Electronics, Conrad, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 52104470.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52104470 often in real-time on the comparison pages.
What if I can't find stock of 52104470?
You can fill out our help required form which you can use to request a quote for 52104470 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.