| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$1.26
| Distributor | Stock | ||
|---|---|---|---|
|
Conrad
from US$8.48
|
2,725
in stock
|
Buy Now |
|
Schukat Electronic
from US$1.26
|
2,725
in stock
|
Buy Now |
|
RS Americas
from US$10.28
|
89
in stock
|
Buy Now |
|
Newark Electronics
from US$27.67
|
5
in stock
|
Buy Now |
|
Lake-View Electronics
-
|
7
in stock
|
Buy Now |
|
TME
from US$10.12
|
0
in stock
|
Buy Now |
|
Sager
from US$8.08
|
0
in stock
|
Buy Now |
|
Heilind Electronics
from US$9.54
|
0
in stock
|
Buy Now |
|
Carlton-Bates
-
|
0
in stock
|
Buy Now |
|
Relay Specialties
-
|
0
in stock
|
Buy Now |
|
Heilind Electronics Europe
-
|
0
in stock
|
Buy Now |
| Buy Now |
| Board Type | Plain Copper Board |
|---|---|
| Board Material | Epoxy Fibreglass |
| Hole Diameter | - |
| External Height | 304mm |
| External Width | 304mm |
| Board Thickness | 1.6mm |
| SVHC | No SVHC (27-Jun-2018) |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Compliant |
| Board Type | Single Side Copper Clad |
|---|---|
| Board Material | Copper Clad FR4 |
| External Height | 304mm |
| External Width | 304mm |
| Board Thickness | 1.6mm |
| RoHS Compliant | Yes |
| Board Type:Single Side Copper Clad | Newark Electronics |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Compliant |
| Fixing Centers | 5" |
|---|---|
| Handle Material | Aluminium |
| Thread Size - Imperial | 10-32 |
| RoHS Compliant | Yes |
| HANDLE, INSTRUMENTATION, ALUMINUM, BLACK ANODIZE, 10-32 THREAD, LENGTH 5.00 | RS Americas |
| Holder | TME |
| Racks & Rack Cabinet Accessories HNDL ALUM BK A 5.00 | Sager |
| Equipment U-Handle 5.000 in (127.0 mm) | Carlton-Bates |
Where can I find additional details, specifications and documents for a 521?
Additional datasheets, footprints and schematics for 521 are listed on our Part Details page. You can also find images and similar parts to 521 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 521 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 521 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 521 fall under?
The 521 is listed under M.G. Chemicals Parts.
Can I view similar or alternative parts?
You can view similar parts to 521 when available in the M.G. Chemicals Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 521 you can contact the distributor directly for product support, shipping queries etc.
Is the 521 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 521 have stock available?
Authorised distributors including Conrad, Schukat Electronic, RS Americas, Newark Electronics and Lake-View Electronics have stock available or on a lead time for 521.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 521 often in real-time on the comparison pages.
What if I can't find stock of 521?
You can fill out our help required form which you can use to request a quote for 521 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.