Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | Yes |
---|---|
Plating Material | Unplated |
Insulation Material | Nylon |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Receptacle Terminal Stock Thickness | .013in, .33mm |
Overall Length | 27.56mm, 1.085in |
Mating Tab Width | .187in, 4.75mm |
Accepts Wire Insulation Diameter Range | .09 – .13in, 2.29 – 3.3mm |
Wire Size | .51 – 1.31mm², 20 – 16AWG |
Mating Tab Thickness | .032in, .81mm |
Voltage (Max) | 600V |
UL File Number | E66717 |
CSA Certified | Yes |
UL Flammability Rating | UL 94V-2 |
UL Rating | Listed |
Wire Insulation Support | With |
Barrel Color | Black |
Packaging Method | Strip/Reel |
Packaging Quantity | 2500 |
Insertion Force | Low |
Sealable | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Insulated | Yes |
Operating Temperature Range | -40 – 302°F, -40 – 150°C |
187 Ultra-Pod Rcpt 20-16 Br Rohs Compliant: Yes |Amp Te Connectivity 520982-8 | Newark Electronics |
Quick Disconnect Terminal 16-20AWG F Strip | Avnet America |
Where can I find additional details, specifications and documents for a 520982-8?
Additional datasheets, footprints and schematics for 520982-8 are listed on our Part Details page. You can also find images and similar parts to 520982-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 520982-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 520982-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 520982-8 fall under?
The 520982-8 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 520982-8 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 520982-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 520982-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 520982-8 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics and Avnet America have stock available or on a lead time for 520982-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 520982-8 often in real-time on the comparison pages.
What if I can't find stock of 520982-8?
You can fill out our help required form which you can use to request a quote for 520982-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.