Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
639
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
32,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
32,000
in stock
|
Buy Now | |
TE Store
from US$0.18
|
31,936
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
3,055
in stock
|
Buy Now | |
element14
from US$0.15
|
639
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
from US$0.14
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | Yes |
Insulation Material | Nylon |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Overall Length | 34.7mm, 1.366in |
Accepts Wire Insulation Diameter Range | 2.79 – 4.32mm, .11 – .17in |
Voltage (Max) | 600V |
UL Flammability Rating | UL 94V-2 |
CSA Certified | Yes |
UL File Number | E66717 |
UL Rating | Listed |
Wire Insulation Support | With |
Barrel Color | Natural |
Packaging Quantity | 2000 |
Packaging Method | Strip/Reel |
Insulated | Yes |
Sealable | No |
Insertion Force | Low |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 302°F, -40 – 150°C |
Ultra-Pod 18-14 AWG Straight Insulated 0.25 mm Faston Flag Receptacle | Future Electronics |
ULTRA-POD 250 ASSY REC 18-14 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 18 – 14 AWG .82 – 2.08 mm² 6.35 mm | Ultra Pod: Straight & Receptacle Assembly & Tin Plated & 0.25 Inch | Part Number: 520963-2 | Internal Number: 520963-2 | TE Connectivity | TE Store |
Terminal, Female Disconnect 0.25In Clear | Newark Electronics |
TERMINAL, FEMALE DISCONNECT, 6.35MM, CLR | element14 |
Quick Disconnect Terminal 14-18AWG F 43.7mm 5.97mm Tin Strip | Avnet America |
250 ULTRA-POD RCPT 18-14 TPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Ultra-Pod Series |
RoHS: | Unknown |
Product Range | Ultra-Pod Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 14AWG |
Insulator Colour | Transparent |
Conductor Area CSA | 2mm² |
Insulator Material | Nylon 6.6 (Polyamide 6.6) |
Terminal Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 520963-2?
Additional datasheets, footprints and schematics for 520963-2 are listed on our Part Details page. You can also find images and similar parts to 520963-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 520963-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 520963-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 520963-2 fall under?
The 520963-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 520963-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 520963-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 520963-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 520963-2 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, TE Store, Newark Electronics and element14 have stock available or on a lead time for 520963-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 520963-2 often in real-time on the comparison pages.
What if I can't find stock of 520963-2?
You can fill out our help required form which you can use to request a quote for 520963-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.