Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Terminal Orientation | Straight |
Terminal Type | Ring |
Terminal & Splice Type | Rectangular Tongue |
Overall Length | 38.1mm, 1.5in |
Wire Insulation Diameter (Max) | .31in, 7.87mm |
Accepts Wire Insulation Diameter Range | .22 – .31in, 5.59 – 7.87mm |
Wire Size | 1.3 – 5.26mm², 16 – 10AWG |
Material Thickness | .38mm, .015in |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 800 |
Sealable | No |
Insulated | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Open Barrel |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 110°C, -40 – 221°F |
Power Ring Assy 0295 Br |Amp Te Connectivity 520936-1 | Newark Electronics |
Connector Accessories Power Ring Brass | Avnet America |
Where can I find additional details, specifications and documents for a 520936-1?
Additional datasheets, footprints and schematics for 520936-1 are listed on our Part Details page. You can also find images and similar parts to 520936-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 520936-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 520936-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 520936-1 fall under?
The 520936-1 is listed under Terminals & Splices > Special Purpose Terminals.
Can I view similar or alternative parts?
You can view similar parts to 520936-1 when available in the Special Purpose Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 520936-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 520936-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 520936-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig and Avnet Abacus have stock available or on a lead time for 520936-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 520936-1 often in real-time on the comparison pages.
What if I can't find stock of 520936-1?
You can fill out our help required form which you can use to request a quote for 520936-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.