Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.62
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.74
|
No stock
|
Buy Now | |
Powell Electronics
from US$2.00
|
1,200
in stock
|
Buy Now | |
TE Store
from US$2.32
|
1,110
in stock
|
Buy Now | |
Heilind Electronics
from US$1.95
|
2
in stock
|
Buy Now | |
Avnet America
from US$1.62
|
-
|
Buy Now | |
RS Americas
from US$1.80
|
-
|
Buy Now | |
Avnet Asia
from US$1.70
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Boot Material | Thermoplastic Rubber |
---|---|
Boot Color | Black |
Number of Conductors | 4 |
Number of Positions | 4 |
Housing Material | Polycarbonate |
Agency/Standard | CSA, UL |
PCB Mount Retention | Without |
Comment | Plug assemblies for round cable need a top shield, bottom shield, boot, and ferrule. |
Packaging Method | Loose Piece |
Packaging Quantity | 1 |
Connector Style | Plug |
Accessory Type | Boot |
Cable Type | Round |
Product Type | Accessory |
Receptacle Configuration | Standard |
4 SDL RND PLUG BOOT,BULK PKG Strain Relief Accessory Type: Boot Primary Product Material: Thermoplastic Rubber Primary Product Color: Black Number of Positions: 4 Packaging Method: Loose Piece Boot Thermoplastic Rubber Black 4 | Connector Strain Relief | Part Number: 520851-1 | Internal Number: 520851-1 | TE Connectivity | TE Store |
4 SDL RND PLUG BOOTBULK PKG | Heilind Electronics |
4 Sdl Rnd Plug Boot,bulk Pkg Rohs Compliant: Yes |Amp Te Connectivity 520851-1 | Newark Electronics |
Connector Accessories SDL Round Boot Plug 4 POS Polycarbonate Bulk | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1081 | TE Connectivity 520851-1 | RS Americas |
Where can I find additional details, specifications and documents for a 520851-1?
Additional datasheets, footprints and schematics for 520851-1 are listed on our Part Details page. You can also find images and similar parts to 520851-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 520851-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 520851-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 520851-1 fall under?
The 520851-1 is listed under Connectors > Audio & Video Connectors > Shielded Data Link > SDL Boots & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 520851-1 when available in the SDL Boots & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 520851-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 520851-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 520851-1 have stock available?
Authorised distributors including Powell Electronics, TE Store, Heilind Electronics, Newark Electronics and Avnet America have stock available or on a lead time for 520851-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 520851-1 often in real-time on the comparison pages.
What if I can't find stock of 520851-1?
You can fill out our help required form which you can use to request a quote for 520851-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.