Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-5207953-3,
CA5425-000 |
Prices starting from US$0.0440
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.11
|
56,368
in stock
|
Buy Now | |
Rapid Electronics
from US$0.18
|
181,159
in stock
|
Buy Now | |
Heilind Electronics
from US$0.22
|
109,448
in stock
|
Buy Now | |
TTI Europe
from US$0.14
|
90,000
in stock
|
Buy Now | |
Sager
from US$0.13
|
30,699
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.22
|
21,889
in stock
|
Buy Now | |
TE Store
from US$0.30
|
17,352
in stock
|
Buy Now | |
Newark Electronics
from US$0.0440
|
9,180
in stock
|
Buy Now | |
RS
from US$0.20
|
6,920
in stock
|
Buy Now | |
element14
from US$0.20
|
4,103
in stock
|
Buy Now | |
Farnell
from US$0.16
|
4,103
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
1,239
in stock
|
Buy Now | |
Distrelec
from US$0.21
|
954
in stock
|
Buy Now | |
RS Americas
from US$0.23
|
109
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
4
in stock
|
Buy Now | |
Avnet Abacus
-
|
12,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.17
|
-
|
Buy Now | |
Boersig
from US$0.19
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Thread Length | .25in, 6.35mm |
---|---|
Screw Plating Material | Zinc |
Screw Length | .438in, 11.13mm |
Screw Material | Cold Rolled Steel |
Screw & Hole Thread Size | 4-40 UNC |
Screwlock Style | Screwlock Only |
Screw Finish | Clear Chromate |
For Use With | All Plastic Right-Angle Connectors (HD) |
Packaging Method | Package |
Packaging Quantity | 1 |
Product Type | Accessory |
Accessory Type | Female Screwlocks |
D-Sub Tools&Hardware DSUB ACC: FEMALE SCREWLOCK | Rapid Electronics |
FEMALE SCREWLOCK SHORT ZN | Heilind Electronics |
AMPLIMITE 4-40 Thread Size Clear Chromate Female Screwlock | Future Electronics |
D-Sub Tools & Hardware DSUB ACC: FEMALE SCREWLOCK | Sager |
FEMALE SCREWLOCK, SHORT, ZN Connector Hardware Accessory Type: Female Screwlock Hardware Accessory Function: Latching, Locking & Retention Female Screwlock Latching, Locking & Retention | Connector Hardware | Part Number: 5207953-3 | Internal Number: 5207953-3 | Alias Number: AMP-0-5207953-3 | TE Connectivity | TE Store |
D Sub Female Screwlock, 4-40, 11.13Mm | Newark Electronics |
AMPLIMITE HD screwlock 4-40, 6.35mm | RS |
D SUB FEMALE SCREWLOCK, 4-40 | element14 |
TE Connectivity Screw Lock, UNC 4-40, 11.1 mm | Distrelec |
Female Screwlock, 4-40 UNC, 11.13mm, Clear Chromate, AMPLIMITE Kit Series | TE Connectivity 5207953-3 | RS Americas |
Connector Accessories Screw Lock Clear Chromate | Avnet America |
INTERCONNECT ACCESSORY | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
Screw Length | 11.13mm |
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 |
Connector Shell Size | - |
SVHC | Lead (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5207953-3?
Additional datasheets, footprints and schematics for 5207953-3 are listed on our Part Details page. You can also find images and similar parts to 5207953-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5207953-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5207953-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5207953-3 fall under?
The 5207953-3 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 5207953-3 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5207953-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5207953-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5207953-3 have stock available?
Authorised distributors including Rapid Electronics, Heilind Electronics, TTI Europe, Future Electronics and Sager have stock available or on a lead time for 5207953-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5207953-3 often in real-time on the comparison pages.
What if I can't find stock of 5207953-3?
You can fill out our help required form which you can use to request a quote for 5207953-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.