Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.65
|
325
in stock
|
Buy Now | |
Rapid Electronics
from US$1.61
|
12,889
in stock
|
Buy Now | |
Distrelec
from US$1.52
|
12,741
in stock
|
Buy Now | |
Heilind Electronics
from US$1.98
|
10,406
in stock
|
Buy Now | |
TE Store
from US$2.08
|
8,148
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.98
|
1,734
in stock
|
Buy Now | |
Newark Electronics
from US$1.32
|
1,219
in stock
|
Buy Now | |
element14
from US$1.49
|
1,124
in stock
|
Buy Now | |
Farnell
from US$1.41
|
925
in stock
|
Buy Now | |
Relay Specialties
from US$0.97
|
575
in stock
|
Buy Now | |
RS Americas
from US$1.47
|
236
in stock
|
Buy Now | |
Avnet America
from US$1.24
|
151
in stock
|
Buy Now | |
Chip One Stop
from US$1.68
|
148
in stock
|
Buy Now | |
Sager
from US$1.38
|
100
in stock
|
Buy Now | |
Future Electronics
from US$1.24
|
-
|
Buy Now | |
Avnet Asia
from US$1.43
|
-
|
Buy Now | |
Boersig
from US$1.65
|
-
|
Buy Now | |
TTI Europe
from US$1.25
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Thread Length | .56in, 14.22mm |
---|---|
Screw Plating Material | Zinc |
Screw Length | .748in, 18.99mm |
Screw & Hole Thread Size | 4-40 |
Screwlock Style | Screwlock with Lockwasher and Hex Nut |
Screw Material | Cold Rolled Steel |
Screw Finish | Clear Chromate |
For Use With | All Plastic Connectors with Integral Standoffs (HD or HDF) |
Packaging Method | Bag, Individual Kit |
Packaging Quantity | 1 |
Accessory Type | Female Screwlock Assembly Kit |
Product Type | Accessory |
TE Connectivity - AMP KIT SCREWLOCK FEMALE CLEAR ZIN | Distrelec |
KIT SCREWLOCK FEMALE CLEAR ZIN Connector Hardware Accessory Type: Female Screwlock Assembly Kit Hardware Accessory Function: Latching, Locking & Retention Female Screwlock Assembly Kit Latching, Locking & Retention | Connector Hardware | Part Number: 5207719-3 | Internal Number: 5207719-3 | TE Connectivity | TE Store |
Female Screw Lock Kit, #4-40, 18.99Mm | Newark Electronics |
D SUB FEMALE SCREWLOCK, 4-40 | element14 |
D-Sub connector Hardware Kit | Relay Specialties |
AMPLIMITE HD,HDF screwlock kit 4-40 | RS |
AMPLIMITE Female Screwlock Assembly Kit Clear Chromate Finish 4-40 Thread | TE Connectivity 5207719-3 | RS Americas |
Connector Accessories Female Screw Lock Individual | Avnet America |
D-Sub Tools & Hardware F/M SCRWLK KIT POST | Sager |
Thread Size 4 - 40 Steel Clear Chromate Finish Female Screw Lock Assembly Kit | Future Electronics |
DSUB SCREW 4-40UNC 18.99 MM | TTI Europe |
INTERCONNECT ACCESSORY | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
Screw Length | 18.99mm |
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 |
Connector Shell Size | - |
SVHC | Lead (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 5207719-3?
Additional datasheets, footprints and schematics for 5207719-3 are listed on our Part Details page. You can also find images and similar parts to 5207719-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5207719-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5207719-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5207719-3 fall under?
The 5207719-3 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 5207719-3 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5207719-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5207719-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5207719-3 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Heilind Electronics, TE Store and Heilind Electronics Asia have stock available or on a lead time for 5207719-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5207719-3 often in real-time on the comparison pages.
What if I can't find stock of 5207719-3?
You can fill out our help required form which you can use to request a quote for 5207719-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.