Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-42935-9042 |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.61
|
745
in stock
|
Buy Now | |
Heilind Electronics
from US$1.67
|
14,793
in stock
|
Buy Now | |
Future Electronics
from US$1.29
|
10,551
in stock
|
Buy Now | |
TTI Europe
from US$1.54
|
9,560
in stock
|
Buy Now | |
Newark Electronics
from US$2.04
|
8,842
in stock
|
Buy Now | |
Avnet America
from US$0.88
|
8,842
in stock
|
Buy Now | |
RS Americas
from US$1.60
|
3,208
in stock
|
Buy Now | |
element14
from US$1.81
|
2,859
in stock
|
Buy Now | |
Farnell
from US$1.61
|
2,510
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.67
|
2,465
in stock
|
Buy Now | |
TE Store
from US$2.09
|
2,281
in stock
|
Buy Now | |
Chip One Stop
from US$0.95
|
1,835
in stock
|
Buy Now | |
Rapid Electronics
from US$2.54
|
376
in stock
|
Buy Now | |
Sager
from US$0.96
|
372
in stock
|
Buy Now | |
Distrelec
from US$1.56
|
353
in stock
|
Buy Now | |
Boersig
from US$1.92
|
290
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.11
|
137
in stock
|
Buy Now | |
Avnet Asia
from US$1.53
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Thread Length | .56in, 14.22mm |
---|---|
Screw Plating Material | Zinc |
Screw Length | .748in, 18.99mm |
Screw & Hole Thread Size | 4-40 |
Screwlock Style | Screwlock with Lockwasher and Hex Nut |
Screw Material | Cold Rolled Steel |
Screw Finish | Yellow Chromate |
For Use With | All Plastic Connectors with Integral Standoffs (HD or HDF) |
Packaging Method | Bag, Individual Kit |
Packaging Quantity | 1 |
Accessory Type | Female Screwlock Assembly Kit |
Product Type | Accessory |
AMPLIMITE Thread Size 4-40 Yellow Chromate Finish Female Screw Lock Kit | Future Electronics |
DSUB SCREW 4-40UNC 18.99 MM | TTI Europe |
Female Screw Lock Kit, #4-40, 18.99Mm | Newark Electronics |
Connector Accessories Female Screw Lock Individual | Avnet America |
AMPLIMITE Female Screw Locks w/Lockwasher & Hex Nut 4-40 Thread Yellow Chromate | TE Connectivity 5207719-1 | RS Americas |
SCREWLOCK, FEMALE, LONG, 4-40 UNC | element14 |
KIT SCREWLOCK FEMALE Connector Hardware Accessory Type: Female Screwlock Assembly Kit Hardware Accessory Function: Latching, Locking & Retention Female Screwlock Assembly Kit Latching, Locking & Retention | Connector Hardware | Part Number: 5207719-1 | Internal Number: 5207719-1 | Alias Number: 2-42935-9042 | TE Connectivity | TE Store |
AMPLIMITE HD,HDF screwlock kit 4-40 | RS |
D-Sub Tools&Hardware KIT SCREW LOCK FEM | Rapid Electronics |
D-Sub Tools & Hardware KIT SCREW LOCK FEM | Sager |
TE Connectivity Connector Accessories Screw Steel Yellow Chromate Over Zinc Individual | Distrelec |
Set of screws for D-Sub | Transfer Multisort Elektronik |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
Screw Length | 18.99mm |
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 UNC |
Connector Shell Size | - |
SVHC | Lead (15-Jan-2019) |
External Length / Height | 18.99mm |
Where can I find additional details, specifications and documents for a 5207719-1?
Additional datasheets, footprints and schematics for 5207719-1 are listed on our Part Details page. You can also find images and similar parts to 5207719-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5207719-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5207719-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5207719-1 fall under?
The 5207719-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 5207719-1 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5207719-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5207719-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5207719-1 have stock available?
Authorised distributors including Heilind Electronics, Future Electronics, TTI Europe, Newark Electronics and Avnet America have stock available or on a lead time for 5207719-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5207719-1 often in real-time on the comparison pages.
What if I can't find stock of 5207719-1?
You can fill out our help required form which you can use to request a quote for 5207719-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.