Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Serrations | 10 |
---|---|
Contact Plating Material | Silver |
Terminal & Splice Type | Splice |
Overall Length | 2.3in, 58.42mm |
Material Thickness | .79mm, .031in |
Wire Size | 3 – 6mm², 12 – 10AWG |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 250 |
Packaging Method | Box |
Serrated | Yes |
Wire/Cable Type | Discrete Wire |
Sealable | No |
Barrel Type | Open Barrel |
Product Type | Contact |
Discrete Wire Type | Stranded |
Support Style | Non-Insulation Support |
Insulated | No |
Termination Method | Crimp |
Flag Relay, Special-Rr 12-10 Rohs Compliant: Yes |Amp Te Connectivity 52075-1 | Newark Electronics |
Flag Relay | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Special Order: FLAG RELAY, SPECIAL-RR 12-10 Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Sealable: No Splice Features: Serrated Terminal Material Thickness: .031 in Electrical Wire Splice | 12 – 10 AWG 3 – 6 mm² Serrated | Part Number: 52075-1 | Internal Number: 52075-1 | TE Connectivity | TE Store |
Terminals FLAG RELAY, SPECIAL- RR 12-10 | Sager |
Where can I find additional details, specifications and documents for a 52075-1?
Additional datasheets, footprints and schematics for 52075-1 are listed on our Part Details page. You can also find images and similar parts to 52075-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52075-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52075-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52075-1 fall under?
The 52075-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 52075-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52075-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 52075-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52075-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, TE Store and Sager have stock available or on a lead time for 52075-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52075-1 often in real-time on the comparison pages.
What if I can't find stock of 52075-1?
You can fill out our help required form which you can use to request a quote for 52075-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.