Status: | Unknown |
---|---|
Series: | LCEDI Series |
RoHS: | Unknown |
No. of Contacts | 40Contacts |
---|---|
Gender | Receptacle |
Connector Type | I/O |
Contact Termination Type | Surface Mount |
Product Range | LCEDI Series |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jun-2015) |
Contact Termination | Surface Mount Right Angle |
Receptacle, 0.5Mm, Lcedi, 40Way | Newark Electronics |
RECEPTACLE, 0.5MM, LCEDI, 40WAY | Farnell |
Conn LCD Connector RCP 40 POS 0.5mm Solder RA SMD 40 Terminal 1 Port | Avnet Abacus |
Where can I find additional details, specifications and documents for a 5-2069716-3?
Additional datasheets, footprints and schematics for 5-2069716-3 are listed on our Part Details page. You can also find images and similar parts to 5-2069716-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-2069716-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-2069716-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-2069716-3 fall under?
The 5-2069716-3 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-2069716-3 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-2069716-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-2069716-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-2069716-3 have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet Abacus have stock available or on a lead time for 5-2069716-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-2069716-3 often in real-time on the comparison pages.
What if I can't find stock of 5-2069716-3?
You can fill out our help required form which you can use to request a quote for 5-2069716-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.