Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Length | .41in |
---|---|
Screw & Hole Thread Size | 4-40 |
Packaging Method | Package |
Packaging Quantity | 1 |
Accessory Type | Locking Post |
Product Type | Accessory |
SLIDE LOCK POST, ZN Connector Hardware Accessory Type: Locking Post Hardware Accessory Function: Latching, Locking & Retention Locking Post Latching, Locking & Retention | Connector Hardware | Part Number: 5206807-2 | Internal Number: 5206807-2 | TE Connectivity | TE Store |
Slide Lock Post, Zn |Amp Te Connectivity 5206807-2 | Newark Electronics |
AMPLIMITE Cold Rolled Steel Yellow Chromate Finish Locking Post | Future Electronics |
Connector Accessories Locking t Steel Loose Piece | Avnet America |
SLIDE LOCK POST, ZN, D-Sub Locking and Mounting | TE Connectivity 5206807-2 | RS Americas |
Where can I find additional details, specifications and documents for a 5206807-2?
Additional datasheets, footprints and schematics for 5206807-2 are listed on our Part Details page. You can also find images and similar parts to 5206807-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5206807-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5206807-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5206807-2 fall under?
The 5206807-2 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 5206807-2 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5206807-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5206807-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5206807-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 5206807-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5206807-2 often in real-time on the comparison pages.
What if I can't find stock of 5206807-2?
You can fill out our help required form which you can use to request a quote for 5206807-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.