Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.42
|
70
in stock
|
Buy Now | |
TE Store
from US$3.11
|
680
in stock
|
Buy Now | |
Heilind Electronics
from US$3.41
|
573
in stock
|
Buy Now | |
Newark Electronics
from US$2.59
|
498
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.41
|
134
in stock
|
Buy Now | |
element14
from US$2.52
|
70
in stock
|
Buy Now | |
Rapid Electronics
from US$4.64
|
17
in stock
|
Buy Now | |
Chip One Stop
from US$3.88
|
17
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.45
|
12
in stock
|
Buy Now | |
RS Americas
from US$2.25
|
7
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,500
in stock
|
Buy Now | |
Future Electronics
from US$2.13
|
-
|
Buy Now | |
Avnet America
from US$2.13
|
-
|
Buy Now | |
Boersig
from US$2.74
|
-
|
Buy Now | |
Distrelec
from US$3.60
|
-
|
Buy Now | |
TTI Europe
from US$2.00
|
-
|
Buy Now |
Length | .56in, 14.22mm |
---|---|
Locking Post Plating Material | Zinc |
Screw & Hole Thread Size | 4-40 |
Locking Post Material | Cold Rolled Steel |
Locking Post Finish | Yellow Chromate |
For Use With | Cable Clamps |
Packaging Method | Individual Kit |
Accessory Type | Locking Post Kit |
Product Type | Accessory |
SLIDING LOCK POST KIT Connector Hardware Accessory Type: Locking Post Kit Hardware Accessory Function: Latching, Locking & Retention Locking Post Kit Latching, Locking & Retention | Connector Hardware | Part Number: 5206514-6 | Internal Number: 5206514-6 | TE Connectivity | TE Store |
D Sub Locking Post Assembly, #4-40 | Newark Electronics |
D SUB LOCK, 14.22MM, 4-40 | element14 |
D-Sub Tools&Hardware LOCKING POST | Rapid Electronics |
Spring lock set for D-Sub | Transfer Multisort Elektronik |
AMPLIMITE Series Lock Post Kit For Use With AMPLIMITE Series | TE Connectivity 5206514-6 | RS Americas |
Connector Accessories Locking Post Kit Steel Individual | Avnet Abacus |
Locking Post Assembly Thread Size 4 - 40 Cold Roll Steel Zinc Plated | Future Electronics |
TE Connectivity - AMP D-SubLock & MountSLIDING LOCK PT KIT | Distrelec |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
Screw Length | 14.22mm |
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 |
Connector Shell Size | - |
Accessory Type | Locking Post Kit |
Connector Type | D Sub |
Where can I find additional details, specifications and documents for a 5206514-6?
Additional datasheets, footprints and schematics for 5206514-6 are listed on our Part Details page. You can also find images and similar parts to 5206514-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5206514-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5206514-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5206514-6 fall under?
The 5206514-6 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 5206514-6 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5206514-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5206514-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5206514-6 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Newark Electronics, Heilind Electronics Asia and element14 have stock available or on a lead time for 5206514-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5206514-6 often in real-time on the comparison pages.
What if I can't find stock of 5206514-6?
You can fill out our help required form which you can use to request a quote for 5206514-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.