Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$6.92
|
No stock
|
Buy Now | |
TTI Europe
from US$4.00
|
3,500
in stock
|
Buy Now | |
TE Store
from US$7.12
|
2,980
in stock
|
Buy Now | |
Future Electronics
from US$5.62
|
-
|
Buy Now | |
Avnet America
from US$5.14
|
-
|
Buy Now | |
RS Americas
from US$10.43
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Length | 10.41mm, .41in |
---|---|
Locking Post Plating Material | Zinc |
Locking Post Finish | Clear Chromate |
Locking Post Material | Cold Rolled Steel |
Screw & Hole Thread Size | 4-40 |
For Use With | Cable Clamps |
Packaging Method | Individual Kit |
Accessory Type | Locking Post Kit |
Product Type | Accessory |
SLIDING LOCK POST KIT CLEAR Z1 Connector Hardware Accessory Type: Locking Post Kit Hardware Accessory Function: Latching, Locking & Retention Locking Post Kit Latching, Locking & Retention | Connector Hardware | Part Number: 5206514-4 | Internal Number: 5206514-4 | TE Connectivity | TE Store |
D Sub Locking Post Assembly, #4-40 | Newark Electronics |
Connector Accessories Locking Post Kit Steel Individual | Avnet America |
SLIDING LOCK POST KIT CLEAR Z1, D-Sub Locking and Mounting | TE Connectivity 5206514-4 | RS Americas |
INTERCONNECT ACCESSORY | Richardson RFPD |
Where can I find additional details, specifications and documents for a 5206514-4?
Additional datasheets, footprints and schematics for 5206514-4 are listed on our Part Details page. You can also find images and similar parts to 5206514-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5206514-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5206514-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5206514-4 fall under?
The 5206514-4 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 5206514-4 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5206514-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5206514-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5206514-4 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 5206514-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5206514-4 often in real-time on the comparison pages.
What if I can't find stock of 5206514-4?
You can fill out our help required form which you can use to request a quote for 5206514-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.