Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1364442 |
Prices starting from US$0.90
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.34
|
13,542
in stock
|
Buy Now | |
Rapid Electronics
from US$1.38
|
13,542
in stock
|
Buy Now | |
Chip One Stop
from US$0.90
|
13,542
in stock
|
Buy Now | |
Farnell
from US$1.91
|
7,250
in stock
|
Buy Now | |
TE Store
from US$1.87
|
5,744
in stock
|
Buy Now | |
Newark Electronics
from US$1.58
|
2,244
in stock
|
Buy Now | |
element14
from US$1.42
|
2,244
in stock
|
Buy Now | |
RS Americas
from US$1.60
|
46
in stock
|
Buy Now | |
Future Electronics
from US$1.25
|
-
|
Buy Now | |
Avnet America
from US$1.27
|
-
|
Buy Now | |
Boersig
from US$1.42
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Thread Length | .312in, 7.92mm |
---|---|
Screw Length | 12.7mm, .5in |
Screw Material | Steel |
Screw Finish | Yellow Chromate |
Screw Plating Material | Zinc |
Screw & Hole Thread Size | 4-40 UNC |
Screwlock Style | Screwlock with Lockwasher and Hex Nut |
For Use With | Metal Shell or All Plastic Connectors (HDP or HDF) |
Packaging Method | Individual Kit, Bag |
Packaging Quantity | 500 |
Product Type | Accessory |
Accessory Type | Female Screwlock Assembly Kit |
D-Sub Tools&Hardware DSUB ACC (BULK KIT) | Rapid Electronics |
TE Connectivity - AMP FEMALE SCREWLOCK KITBULK PKG | Distrelec |
SCREWLOCK ASSEMBLY KIT, FEMALE | Farnell |
FEMALE SCREWLOCK KIT,BULK PKG Connector Hardware Accessory Type: Female Screwlock Assembly Kit Hardware Accessory Function: Latching, Locking & Retention Female Screwlock Assembly Kit Latching, Locking & Retention | Connector Hardware | Part Number: 5205817-2 | Internal Number: 5205817-2 | Alias Number: 1364442 | TE Connectivity | TE Store |
Screwlock, 12.7Mm, 4-40 Unc | Newark Electronics |
SCREWLOCK, 12.7MM, 4-40 UNC | element14 |
FEMALE SCREWLOCK-BULK, FEMALE SCREWLOCK KIT, BULK PKG | TE Connectivity 5205817-2 | RS Americas |
Thread Size 4 - 40 Steel Yellow Chromate Finish Female Screw Lock Assembly Kit | Future Electronics |
Connector Accessories Female Screwlock Kit Steel Bulk | Avnet America |
INTERCONNECT ACCESSORY | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 5205817-2?
Additional datasheets, footprints and schematics for 5205817-2 are listed on our Part Details page. You can also find images and similar parts to 5205817-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5205817-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5205817-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5205817-2 fall under?
The 5205817-2 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 5205817-2 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5205817-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5205817-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5205817-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 5205817-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5205817-2 often in real-time on the comparison pages.
What if I can't find stock of 5205817-2?
You can fill out our help required form which you can use to request a quote for 5205817-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.