Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-30126-0037 |
Prices starting from US$2.25
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.85
|
9,733
in stock
|
Buy Now | |
Newark Electronics
from US$4.65
|
9,733
in stock
|
Buy Now | |
Rapid Electronics
from US$4.23
|
9,733
in stock
|
Buy Now | |
Chip One Stop
from US$2.25
|
9,733
in stock
|
Buy Now | |
Farnell
from US$4.96
|
7,790
in stock
|
Buy Now | |
Heilind Electronics
from US$4.69
|
5,550
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.69
|
1,110
in stock
|
Buy Now | |
TE Store
from US$5.38
|
138
in stock
|
Buy Now | |
Electro Enterprises
from US$3.43
|
61
in stock
|
Buy Now | |
RS Americas
from US$3.74
|
3
in stock
|
Buy Now | |
element14
from US$3.94
|
2
in stock
|
Buy Now | |
Future Electronics
from US$3.81
|
-
|
Buy Now | |
Avnet America
from US$3.81
|
-
|
Buy Now | |
Avnet Asia
from US$4.46
|
-
|
Buy Now | |
Boersig
from US$4.36
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Clamp Type | Clam Shell |
---|---|
Shield Plating Material | None |
Cable Exit Angle | 45, 180 |
Color | Black |
Cable Clamp Material | Polypropylene |
Cable Insulation Diameter | 12.45mm, .49in |
Screws and Retainer Clips | Without |
Screw & Hole Thread Size | 6-32 |
For Use With | Plug/Receptacle |
Comment | All parts are packaged unassembled. |
Packaging Method | Bag |
Packaging Quantity | 1 |
Clam Shell Length | Standard |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Accessory |
Shielded | No |
Grommets | Without |
Accessory Type | Cable Clamp |
Shell Size | 4 |
Clamshell Assembly |Amp Te Connectivity 5205731-1 | Newark Electronics |
D-Sub Backshells UND CABLE CLAMP SZ4 | Rapid Electronics |
TE Connectivity - AMP Backshells & Clamps CLAMSHELL ASSEMBLY | Distrelec |
D SUB BACKSHELL, 45/180 DEG, SIZE DC | Farnell |
CLAMSHELL ASSEMBLY Strain Relief Accessory Type: Clam Shell Primary Product Material: Polypropylene Primary Product Color: Black Compatible With Connector Shell Size: 4 Shielded: No Clam Shell Polypropylene Black 4 | Connector Strain Relief | Part Number: 5205731-1 | Internal Number: 5205731-1 | Alias Number: 2-30126-0037 | TE Connectivity | TE Store |
Hood D-Sub 37Pos Straight/45DegExit HDPMetalShellSeries 12.45mmCblDia | TE Connectivity 5205731-1 | RS Americas |
D SUB BACKSHELL, SIZE DC, 45DEG, 180DEG | element14 |
HD20/22 Series 37/62 Position Thermoplastic 180â–‘/45â–‘ Exit Angle Cable Clamp Kit | Future Electronics |
Connector Accessories Backshell/Cable Clamp Thermoplastic Individual | Avnet America |
Subminiature D Backshell, 9 pos., 2.32 x 0.64 x 1.77 in., 0.490 in. Cable Capacty, Thermoplastic | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
D Sub Shell Size | DC |
Cable Exit Angle | 45° 180° |
Connector Body Material | Thermoplastic Body |
Accessory Type | Cable Clamp |
Body Color | Black |
Connector Shell Size | DC |
Where can I find additional details, specifications and documents for a 5205731-1?
Additional datasheets, footprints and schematics for 5205731-1 are listed on our Part Details page. You can also find images and similar parts to 5205731-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5205731-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5205731-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5205731-1 fall under?
The 5205731-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 5205731-1 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5205731-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5205731-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5205731-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5205731-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5205731-1 often in real-time on the comparison pages.
What if I can't find stock of 5205731-1?
You can fill out our help required form which you can use to request a quote for 5205731-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.