Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.49
|
1,561
in stock
|
Buy Now | |
Heilind Electronics
from US$3.27
|
12,007
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.27
|
2,401
in stock
|
Buy Now | |
TE Store
from US$4.53
|
863
in stock
|
Buy Now | |
Newark Electronics
from US$3.49
|
641
in stock
|
Buy Now | |
element14
from US$2.64
|
641
in stock
|
Buy Now | |
Farnell
from US$2.60
|
641
in stock
|
Buy Now | |
Future Electronics
from US$3.00
|
512
in stock
|
Buy Now | |
Conrad
from US$6.54
|
195
in stock
|
Buy Now | |
RS Americas
from US$4.58
|
152
in stock
|
Buy Now | |
Electro Enterprises
from US$3.08
|
111
in stock
|
Buy Now | |
Boersig
from US$3.11
|
24
in stock
|
Buy Now | |
Powell Electronics
from US$4.55
|
22
in stock
|
Buy Now | |
Chip One Stop
from US$0.82
|
3
in stock
|
Buy Now | |
Avnet America
from US$3.33
|
-
|
Buy Now | |
Carlton-Bates
from US$3.42
|
-
|
Buy Now | |
Sager
from US$3.48
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180, 45 |
---|---|
Color | Black |
Cable Clamp Type | Clam Shell |
Cable Clamp Material | Polypropylene |
Shield Plating Material | None |
Cable Insulation Diameter | 6.5mm, .256in |
Screw & Hole Thread Size | 11841 |
Screws and Retainer Clips | Without |
For Use With | Plug/Receptacle |
Comment | All parts are packaged unassembled. |
Packaging Method | Bag |
Packaging Quantity | 1 |
Product Type | Accessory |
Shell Size | 1 |
Grommets | Without |
Accessory Type | Cable Clamp |
Clam Shell Length | Standard |
Shielded | No |
CLAMSHELL ASSEMBLYSIZE 1 | Heilind Electronics |
CLAMSHELL ASSEMBLY,SIZE 1 Strain Relief Accessory Type: Clam Shell Primary Product Material: Polypropylene Primary Product Color: Black Compatible With Connector Shell Size: 1 Shielded: No Clam Shell Polypropylene Black 1 | Connector Strain Relief | Part Number: 5205729-1 | Internal Number: 5205729-1 | TE Connectivity | TE Store |
D Sub Backshell, Amplimite Series, De, 45 , 180 , Thermoplastic Body Rohs Compliant: Yes |Amp Te Connectivity 5205729-1 | Newark Electronics |
BACKSHELL, D, PLASTIC, 9WAY | element14 |
AMPLIMITE Shell Size 1 Thermoplastic Straight 180â–‘/45â–‘Exit Backshell Cable Clamp | Future Electronics |
Number of pins (num): 9 | Conrad |
Hood D-Sub 9Pos Str./45DegExit HDPMetalShellSeries Thermoplastic 0.256In.CblDia | TE Connectivity 5205729-1 | RS Americas |
Connector Accessories Backshell/Cable Clamp Thermoplastic Individual | Avnet America |
AMPLIMITE 5205729-1 Subminiature D Backshell, 9 pos., 0.80 x 0.64 x 1.77 in., 0.250 in. Cable Capacty, Thermoplastic | Carlton-Bates |
D-Sub Backshells UND CABLE CLAMP SZ1 | Sager |
INTERCONNECT ACCESSORY | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
D Sub Shell Size | DE |
Cable Exit Angle | 45° 180° |
Connector Body Material | Thermoplastic Body |
SVHC | Diazene-1 2-dicarboxamide (C C'-azodi(formamide)) (07-Jul-2017) |
Colour | Black |
Material | Thermoplastic |
Where can I find additional details, specifications and documents for a 5205729-1?
Additional datasheets, footprints and schematics for 5205729-1 are listed on our Part Details page. You can also find images and similar parts to 5205729-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5205729-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5205729-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5205729-1 fall under?
The 5205729-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 5205729-1 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5205729-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5205729-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5205729-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS, TE Store and Newark Electronics have stock available or on a lead time for 5205729-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5205729-1 often in real-time on the comparison pages.
What if I can't find stock of 5205729-1?
You can fill out our help required form which you can use to request a quote for 5205729-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.