Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4-26770-6180,
4021960 |
Prices starting from US$2.00
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.24
|
834
in stock
|
Buy Now | |
TE Store
from US$2.80
|
1,128
in stock
|
Buy Now | |
Newark Electronics
from US$2.55
|
834
in stock
|
Buy Now | |
Rapid Electronics
from US$3.65
|
834
in stock
|
Buy Now | |
Chip One Stop
from US$2.34
|
834
in stock
|
Buy Now | |
Avnet America
from US$2.00
|
-
|
Buy Now | |
RS Americas
from US$2.61
|
-
|
Buy Now | |
Boersig
from US$2.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 16 |
---|---|
Number of Conductors | 16 |
Housing Color | Smoke Gray |
Housing Material | Polycarbonate GF |
UL Flammability Rating | UL 94V-2 |
Agency/Standard | UL, CSA |
PCB Mount Retention | Without |
Comment | Plug assemblies for round cable need a top shield, bottom shield, boot, and ferrule. |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Receptacle Configuration | Standard |
Accessory Type | Top Shield |
Connector Style | Plug |
Product Type | Accessory |
Cable Type | Round |
16 SDL RND SHIELD,TOP,BULK PKG Connector Cover Type: Shield (Upper) Number of Positions: 16 Shield (Upper) 16 | Connector Cap & Cover | Part Number: 520466-1 | Internal Number: 520466-1 | Alias Number: 4-26770-6180 | TE Connectivity | TE Store |
Modular Conn/Ethernet Conn 16 Sdl Rnd Shield To |Amp Te Connectivity 520466-1 | Newark Electronics |
Modular Conn/Ethernet Conn 16 SDL RND SHIELD TO | Rapid Electronics |
TE Connectivity 16 SDL RND SHIELD TOP BULK PKG Modular C | Distrelec |
Connector Accessories Top Shield Plug Bulk 16 POS Polycarbonate | Avnet America |
16 SDL RND SHIELD, TOP, BULK PKG, SDL Adapters and Shields | TE Connectivity 520466-1 | RS Americas |
Where can I find additional details, specifications and documents for a 520466-1?
Additional datasheets, footprints and schematics for 520466-1 are listed on our Part Details page. You can also find images and similar parts to 520466-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 520466-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 520466-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 520466-1 fall under?
The 520466-1 is listed under Connectors > Audio & Video Connectors > Shielded Data Link > SDL Adapters & Shields.
Can I view similar or alternative parts?
You can view similar parts to 520466-1 when available in the SDL Adapters & Shields range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 520466-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 520466-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 520466-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 520466-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 520466-1 often in real-time on the comparison pages.
What if I can't find stock of 520466-1?
You can fill out our help required form which you can use to request a quote for 520466-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.