Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | No |
---|---|
Plating Material | Copper, Tin |
Stripe Color | Yellow |
Insulation Sleeve Color | Yellow |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Stud Diameter | 7.92mm, .312in |
Wire Insulation Diameter (Max) | .775in, 19.685mm |
Wire Size | 00AWG, 119500 – 150500CMA, 67 – 70mm² |
Overall Length | 2.447in, 62.154mm |
Wire Insulation Diameter | .775in, 19.685mm |
Tongue Thickness | .79mm, .031in |
Voltage (Max) | 600V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 50 |
Packaging Method | Loose Piece |
Stud Size | 5/16, M8 |
Insulated | Yes |
Shape Description | RING-044 |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Sealable | No |
Barrel Type | Closed Barrel |
Operating Temperature Range | 221°F, 105°C |
TERMINAL R PG 2/0 5/16 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 2/0 AWG Wire Size: 67 – 70 mm² Wire Size: 119500 – 150500 CMA Stud Size: 5/16 M8 Closed Ring Tongue Terminal 2/0 AWG 67 – 70 mm² 119500 – 150500 CMA | Ring Terminal | Part Number: 52046-1 | Internal Number: 52046-1 | TE Connectivity | TE Store |
Terminal R Pg 2/0 5/16 Rohs Compliant: Yes |Amp Te Connectivity 52046-1 | Newark Electronics |
Ring Tongue Terminal (2/0)AWG 62.92mm 23.52mm Tin Loose Piece | Avnet America |
Terminal R Pg 2/0 5/16 | TE Connectivity 52046-1 | RS Americas |
TERMINAL R PG 2/0 5/16 | Farnell |
Where can I find additional details, specifications and documents for a 52046-1?
Additional datasheets, footprints and schematics for 52046-1 are listed on our Part Details page. You can also find images and similar parts to 52046-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52046-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52046-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52046-1 fall under?
The 52046-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52046-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52046-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 52046-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52046-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 52046-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52046-1 often in real-time on the comparison pages.
What if I can't find stock of 52046-1?
You can fill out our help required form which you can use to request a quote for 52046-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.