Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.89
|
1
in stock
|
Buy Now | |
Electro Enterprises
from US$2.40
|
528
in stock
|
Buy Now | |
TE Store
from US$5.78
|
381
in stock
|
Buy Now | |
TTI Europe
from US$4.07
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$1.37
|
1
in stock
|
Buy Now | |
element14
from US$3.61
|
1
in stock
|
Buy Now | |
Avnet America
from US$6.04
|
-
|
Buy Now | |
RS Americas
from US$3.44
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter | .684in, 17.37mm |
Stud Diameter | 7.92mm, .312in |
Wire Insulation Diameter (Max) | 17.37mm, .684in |
Wire Size | 83700 – 119500CMA, 0AWG, 41 – 60mm² |
Overall Length | 2.447in, 62.154mm |
Tongue Thickness | .79mm, .031in |
Voltage (Max) | 600V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 50 |
Packaging Method | Loose Piece |
Insulated | Yes |
Barrel Type | Closed Barrel |
Shape Description | RING-044 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Stud Size | M8, 5/16 |
Support Style | Insulation Support |
Operating Temperature Range | 105°C, 221°F |
TERMINAL R PG 1/0 5/16 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 1/0 AWG Wire Size: 41 – 60 mm² Wire Size: 83700 – 119500 CMA Stud Size: 5/16 M8 Closed Ring Tongue Terminal 1/0 AWG 41 – 60 mm² 83700 – 119500 CMA | Ring Terminal | Part Number: 52045-1 | Internal Number: 52045-1 | TE Connectivity | TE Store |
TERMINAL R PG 1/0 5/16 | TTI Europe |
Terminal, Ring Tongue 5/16In, Crimp Blue | Newark Electronics |
TERMINAL, RING TONGUE 5/16IN, CRIMP BLUE | element14 |
Ring Tongue Terminal (1/0)AWG 62.15mm 20.5mm Tin Loose Piece | Avnet America |
Terminal R Pg 1/0 5/16 | TE Connectivity 52045-1 | RS Americas |
TERMINAL R PG1-0 5-16 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M8 |
---|---|
Stud Size - Imperial | 5/16" |
Product Range | PLASTI-GRIP Series |
Wire Size AWG Max | 0AWG |
Conductor Area CSA | 60mm² |
Insulator Material | Vinyl |
Insulator Colour | Blue |
Where can I find additional details, specifications and documents for a 52045-1?
Additional datasheets, footprints and schematics for 52045-1 are listed on our Part Details page. You can also find images and similar parts to 52045-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52045-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52045-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52045-1 fall under?
The 52045-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52045-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52045-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 52045-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52045-1 have stock available?
Authorised distributors including Electro Enterprises, TE Store, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for 52045-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52045-1 often in real-time on the comparison pages.
What if I can't find stock of 52045-1?
You can fill out our help required form which you can use to request a quote for 52045-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.