Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-26770-6190 |
Ferrule Plating Finish | Bright |
---|---|
Ferrule Material | Copper |
Ferrule Plating Material | Tin |
Number of Conductors | 16 |
Number of Positions | 16 |
Cable Outside Diameter | .288 – .308in, 7.32 – 7.83mm |
Housing Material | Polycarbonate |
Housing Color | Smoke Gray |
Agency/Standard | CSA, UL |
PCB Mount Retention | Without |
Comment | Plug assemblies for round cable need a top shield, bottom shield, boot, and ferrule. |
Packaging Quantity | 1 |
Packaging Method | Bulk |
Accessory Type | Ferrule |
Product Type | Accessory |
Receptacle Configuration | Standard |
Cable Type | Round |
Connector Style | Plug |
Terminals 16 SDL FERRULE BULK PKG | Sager |
16 Sdl Ferrule,bulk Pkg Rohs Compliant: Yes |Amp Te Connectivity 520441-1 | Newark Electronics |
Cable Accessories Ferrule Polycarbonate Gray Bulk | Avnet America |
16 SDL FERRULE, BULK PKG, SDL Ferrules | TE Connectivity 520441-1 | RS Americas |
FERRULE, 7.32-7.83MM CABLE | element14 |
Where can I find additional details, specifications and documents for a 520441-1?
Additional datasheets, footprints and schematics for 520441-1 are listed on our Part Details page. You can also find images and similar parts to 520441-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 520441-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 520441-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 520441-1 fall under?
The 520441-1 is listed under Connectors > Audio & Video Connectors > Shielded Data Link > SDL Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 520441-1 when available in the SDL Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 520441-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 520441-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 520441-1 have stock available?
Authorised distributors including Sager, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 520441-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 520441-1 often in real-time on the comparison pages.
What if I can't find stock of 520441-1?
You can fill out our help required form which you can use to request a quote for 520441-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.