Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Stripe Color | Red |
---|---|
Inspection Slot | No |
Plating Material | Copper, Tin |
Insulation Sleeve Color | Red |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Stud Diameter | .375in, 9.53mm |
Wire Insulation Diameter | 16.05mm, .632in |
Tongue Thickness | .79mm, .031in |
Overall Length | 53.061mm, 2.089in |
Wire Insulation Diameter (Max) | .632in, 16.05mm |
Wire Size | 34 – 35mm², 52600 – 83700CMA, 2AWG |
Voltage (Max) | 600V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 50 |
Packaging Method | Loose Piece |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Shape Description | RING-044 |
Support Style | Insulation Support |
Sealable | No |
Barrel Type | Closed Barrel |
Stud Size | 3/8 |
Operating Temperature Range | 221°F, 105°C |
Terminal R Pg 2 3/8 | TE Connectivity 52044-2 | RS Americas |
TERMINAL R PG 2 3/8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 2 AWG Wire Size: 34 – 35 mm² Wire Size: 52600 – 83700 CMA Stud Size: 3/8 Closed Ring Tongue Terminal 2 AWG 34 – 35 mm² 52600 – 83700 CMA | Ring Terminal | Part Number: 52044-2 | Internal Number: 52044-2 | TE Connectivity | TE Store |
Terminal, Ring Tongue, 3/8In, Crimp, Red | Newark Electronics |
Ring Tongue Terminal 2AWG 53.06mm 18.05mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 52044-2?
Additional datasheets, footprints and schematics for 52044-2 are listed on our Part Details page. You can also find images and similar parts to 52044-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52044-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52044-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52044-2 fall under?
The 52044-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52044-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52044-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 52044-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52044-2 have stock available?
Authorised distributors including RS Americas, TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 52044-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52044-2 often in real-time on the comparison pages.
What if I can't find stock of 52044-2?
You can fill out our help required form which you can use to request a quote for 52044-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.