Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.06
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.11
|
4,903
in stock
|
Buy Now | |
Powell Electronics
from US$2.55
|
7,200
in stock
|
Buy Now | |
Newark Electronics
from US$2.60
|
4,903
in stock
|
Buy Now | |
Rapid Electronics
from US$2.16
|
4,903
in stock
|
Buy Now | |
Chip One Stop
from US$2.14
|
4,903
in stock
|
Buy Now | |
Farnell
from US$2.30
|
3,950
in stock
|
Buy Now | |
TE Store
from US$2.88
|
1,456
in stock
|
Buy Now | |
Avnet America
from US$2.06
|
-
|
Buy Now | |
element14
from US$2.58
|
-
|
Buy Now | |
Boersig
from US$2.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ferrule Plating Finish | Bright |
---|---|
Ferrule Material | Copper |
Ferrule Plating Material | Tin |
Number of Conductors | 6 |
Number of Positions | 6 |
Cable Outside Diameter | 5.36 – 5.73mm, .211 – .225in |
Housing Material | Polycarbonate |
Housing Color | Smoke Gray |
Agency/Standard | CSA, UL |
UL Flammability Rating | UL 94V-2 |
PCB Mount Retention | Without |
Comment | Plug assemblies for round cable need a top shield, bottom shield, boot, and ferrule. |
Packaging Method | Bulk |
Packaging Quantity | 1 |
Cable Type | Round |
Accessory Type | Ferrule |
Product Type | Accessory |
Receptacle Configuration | Standard |
Connector Style | Plug |
Terminals 6C Sdl Plug Ferrule |Amp Te Connectivity 520435-1 | Newark Electronics |
Terminals 6C SDL PLUG FERRULE | Rapid Electronics |
TE Connectivity 6 SDL FERRULE BULK PKG Telecom and Datac | Distrelec |
6 SDL FERRULE,BULK PKG Strain Relief Accessory Type: Ferrule Primary Product Material: Copper Number of Positions: 6 Packaging Method: Bulk Packaging Quantity: 1 Ferrule Copper 6 Bulk | Connector Strain Relief | Part Number: 520435-1 | Internal Number: 520435-1 | TE Connectivity | TE Store |
Cable Accessories Ferrule Polycarbonate Gray Bulk | Avnet America |
FERRULE, 5.36-5.72MM CABLE | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
For Use With | - |
Connector Body Material | Copper Body |
Cable Diameter Max | 5.72mm |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 520435-1?
Additional datasheets, footprints and schematics for 520435-1 are listed on our Part Details page. You can also find images and similar parts to 520435-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 520435-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 520435-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 520435-1 fall under?
The 520435-1 is listed under Connectors > Audio & Video Connectors > Shielded Data Link > SDL Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 520435-1 when available in the SDL Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 520435-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 520435-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 520435-1 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 520435-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 520435-1 often in real-time on the comparison pages.
What if I can't find stock of 520435-1?
You can fill out our help required form which you can use to request a quote for 520435-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.