Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.32
|
374
in stock
|
Buy Now | |
Heilind Electronics
from US$1.20
|
1,320
in stock
|
Buy Now | |
element14
from US$1.19
|
800
in stock
|
Buy Now | |
Farnell
from US$1.18
|
800
in stock
|
Buy Now | |
TE Store
from US$1.81
|
790
in stock
|
Buy Now | |
Newark Electronics
from US$1.27
|
703
in stock
|
Buy Now | |
Rapid Electronics
from US$2.02
|
703
in stock
|
Buy Now | |
Chip One Stop
from US$1.00
|
703
in stock
|
Buy Now | |
Distrelec
from US$1.71
|
703
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.20
|
308
in stock
|
Buy Now | |
Electro Enterprises
from US$1.20
|
1
in stock
|
Buy Now | |
Avnet America
-
|
450
in stock
|
Buy Now | |
RS Americas
from US$1.03
|
-
|
Buy Now | |
Boersig
from US$1.42
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Sleeve Color | Blue |
---|---|
Plating Material | Copper, Tin |
Stripe Color | Blue |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Tongue Thickness | .031in, .79mm |
Stud Diameter | .197in, 5mm |
Wire Insulation Diameter | 11.07mm, .436in |
Wire Size | 20800 – 33100CMA, 13 – 15mm², 6AWG |
Wire Insulation Diameter (Max) | .436in, 11.07mm |
Overall Length | 46.838mm, 1.844in |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Sealable | No |
Shape Description | RING-044 |
Barrel Type | Closed Barrel |
Stud Size | #10 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,R PG 6 10 | Heilind Electronics |
TERMINAL, RING TONGUE, #10, BLU, 6AWG | element14 |
TERMINAL,R PG 6 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 6 AWG Wire Size: 13 – 15 mm² Wire Size: 20800 – 33100 CMA Stud Size: #10 Closed Ring Tongue Terminal 6 AWG 13 – 15 mm² 20800 – 33100 CMA | Ring Terminal | Part Number: 52042-4 | Internal Number: 52042-4 | TE Connectivity | TE Store |
Terminal, Ring Tongue, 6Awg, Blu | Newark Electronics |
Terminals PVC-RING 06AWG BLU #10 | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 15mm2 | Distrelec |
Ring Terminal 6AWG Plasti-Grip | RS |
Ring Tongue Terminal 6AWG 46.84mm 12.7mm Tin Loose Piece | Avnet America |
Terminal, R Pg 6 10 | TE Connectivity 52042-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 6AWG |
Conductor Area CSA | 15mm² |
Product Range | PLASTI-GRIP Series |
Insulator Colour | Blue |
Insulator Material | PVC (Polyvinylchloride) |
Where can I find additional details, specifications and documents for a 52042-4?
Additional datasheets, footprints and schematics for 52042-4 are listed on our Part Details page. You can also find images and similar parts to 52042-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52042-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52042-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52042-4 fall under?
The 52042-4 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52042-4 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52042-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 52042-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52042-4 have stock available?
Authorised distributors including Heilind Electronics, element14, Farnell, TE Store and Newark Electronics have stock available or on a lead time for 52042-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52042-4 often in real-time on the comparison pages.
What if I can't find stock of 52042-4?
You can fill out our help required form which you can use to request a quote for 52042-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.