Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D38209-000,
AMPS-0-0052042-3 |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.87
|
100
in stock
|
Buy Now | |
Heilind Electronics
from US$1.22
|
1,595
in stock
|
Buy Now | |
Distrelec
from US$1.07
|
800
in stock
|
Buy Now | |
TE Store
from US$1.86
|
757
in stock
|
Buy Now | |
element14
from US$1.10
|
361
in stock
|
Buy Now | |
Farnell
from US$0.78
|
361
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.22
|
319
in stock
|
Buy Now | |
Newark Electronics
from US$84.03
|
1
in stock
|
Buy Now | |
Future Electronics
from US$0.86
|
-
|
Buy Now | |
Avnet America
from US$0.80
|
-
|
Buy Now | |
RS Americas
from US$0.90
|
-
|
Buy Now | |
Avnet Asia
from US$0.69
|
-
|
Buy Now | |
TTI Europe
from US$0.79
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Stripe Color | Blue |
Inspection Slot | No |
Insulation Sleeve Color | Blue |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | 9.14mm, .36in |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter | .36in, 9.14mm |
Wire Size | 20800 – 33100CMA, 13 – 15mm², 6AWG |
Stud Diameter | .265in, 6.73mm |
Overall Length | 1.869in, 47.473mm |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Sealable | No |
Barrel Type | Closed Barrel |
Stud Size | 1/4, M6 |
Insulated | Yes |
Shape Description | RING-044 |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,R PG 6 1/4 | Heilind Electronics |
TE Connectivity TERMINAL R PG 6 1/4 Ring Terminal 15mm2 | Distrelec |
TERMINAL,R PG 6 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 6 AWG Wire Size: 13 – 15 mm² Wire Size: 20800 – 33100 CMA Stud Size: 1/4 M6 Closed Ring Tongue Terminal 6 AWG 13 – 15 mm² 20800 – 33100 CMA | Ring Terminal | Part Number: 52042-3 | Internal Number: 52042-3 | Alias Number: AMPS-0-0052042-3 | TE Connectivity | TE Store |
TERMINAL, RING TONGUE, 1/4", BLU, 6AWG | element14 |
Ring terminal, PLASTI-GRIP, blue, M6 | RS |
Terminal, Ring Tongue, 1/4In, Crimp Blue | Newark Electronics |
Plasti-Grip 6 AWG Straight Closed Barrel Vinyl Insulated Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 6AWG 47.47mm 12.7mm Tin Loose Piece | Avnet America |
PLASTI-GRIP TERM VINL, TERMINAL, R PG 6 1/4 | TE Connectivity 52042-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4" |
Wire Size AWG Max | 6AWG |
Conductor Area CSA | 16.77mm² |
Product Range | PLASTI-GRIP Series |
Insulator Colour | Blue |
Where can I find additional details, specifications and documents for a 52042-3?
Additional datasheets, footprints and schematics for 52042-3 are listed on our Part Details page. You can also find images and similar parts to 52042-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52042-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52042-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52042-3 fall under?
The 52042-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52042-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52042-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 52042-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52042-3 have stock available?
Authorised distributors including Heilind Electronics, Distrelec, TE Store, element14 and Farnell have stock available or on a lead time for 52042-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52042-3 often in real-time on the comparison pages.
What if I can't find stock of 52042-3?
You can fill out our help required form which you can use to request a quote for 52042-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.