Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.55
|
970
in stock
|
Buy Now | |
element14
from US$1.07
|
2,311
in stock
|
Buy Now | |
Farnell
from US$0.78
|
2,311
in stock
|
Buy Now | |
Electro Enterprises
from US$0.82
|
983
in stock
|
Buy Now | |
Heilind Electronics
from US$1.22
|
933
in stock
|
Buy Now | |
TE Store
from US$1.85
|
756
in stock
|
Buy Now | |
Newark Electronics
from US$1.00
|
409
in stock
|
Buy Now | |
Rapid Electronics
from US$2.16
|
309
in stock
|
Buy Now | |
Chip One Stop
from US$1.25
|
309
in stock
|
Buy Now | |
Distrelec
from US$1.54
|
309
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.22
|
217
in stock
|
Buy Now | |
RS Americas
from US$0.84
|
52
in stock
|
Buy Now | |
Future Electronics
from US$0.81
|
-
|
Buy Now | |
Avnet America
from US$0.94
|
-
|
Buy Now | |
Boersig
from US$1.28
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stripe Color | Blue |
---|---|
Inspection Slot | No |
Insulation Sleeve Color | Blue |
Plating Material | Copper, Tin |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Stud Diameter | 4.34mm, .171in |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter | .36in, 9.14mm |
Wire Insulation Diameter (Max) | 9.14mm, .36in |
Wire Size | 20800 – 33100CMA, 13 – 15mm², 6AWG |
Overall Length | 1.869in, 47.473mm |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | Yes |
Barrel Type | Closed Barrel |
Stud Size | #8, M4 |
Shape Description | RING-044 |
Support Style | Insulation Support |
Operating Temperature Range | 105°C, 221°F |
TERMINAL, RING TONGUE, #8, BLU, 6AWG | element14 |
Ring Terminal,6AWG,Plasti-Grip, 8 | RS |
TERMINAL,R PG 6 8 | Heilind Electronics |
TERMINAL,R PG 6 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 6 AWG Wire Size: 13 – 15 mm² Wire Size: 20800 – 33100 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 6 AWG 13 – 15 mm² 20800 – 33100 CMA | Ring Terminal | Part Number: 52042-2 | Internal Number: 52042-2 | TE Connectivity | TE Store |
Terminal, Ring Tongue, #8, Blue, 6Awg | Newark Electronics |
Terminals TERMINAL R PG 6 8 | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 15mm2 | Distrelec |
Terminal Ring Tongue Copper 6 AWG Stud Sz. 8 Tin Vinyl Blue | TE Connectivity 52042-2 | RS Americas |
Ring Tongue Terminal 6AWG 47.47mm 12.7mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 52042-2?
Additional datasheets, footprints and schematics for 52042-2 are listed on our Part Details page. You can also find images and similar parts to 52042-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52042-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52042-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52042-2 fall under?
The 52042-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52042-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52042-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 52042-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52042-2 have stock available?
Authorised distributors including element14, Farnell, Electro Enterprises, RS and Heilind Electronics have stock available or on a lead time for 52042-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52042-2 often in real-time on the comparison pages.
What if I can't find stock of 52042-2?
You can fill out our help required form which you can use to request a quote for 52042-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.